EN
  • EN
  • DE
  • IT

NUCLEO-F072RB

Part No NUCLEO-F072RB
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description NUCLEO-64 STM32F072RB EVAL BRD / STM32F072 Nucleo-64 STM32F0 ARM® Cortex®-M0 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F0
Package Bulk
Type MCU 32-Bit
Core Processor ARM® Cortex®-M0
Platform Nucleo-64
Utilized IC / Part STM32F072
Mounting Type Fixed
Contents Board(s)
Board Type Evaluation Platform
Operating System -
Interconnect System Arduino R3 Shield, ST Morpho
Suggested Programming Environment IAR EW, Keil MDK, STM32Cube
Note -
Base Product Number STM32F072
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Standard Package 1 pcs
Win Source Part Number 1383083-NUCLEO-F072RB
Ultra Librarian 3D Model Ultra Librarian NUCLEO-F072RB CAD Model

Description

The NUCLEO-F072RB by STMicroelectronics is a versatile and affordable development board that is part of the STM32 Nucleo series. Designed to support the STM32F072RB microcontroller, this board is a powerful tool for developers looking to create prototypes or full-fledged applications without the need for additional hardware.

Key Features

  • STM32F072RB Microcontroller: At the heart of the NUCLEO-F072RB is the STM32F072RB MCU, which boasts a 32-bit ARM Cortex-M0 core, operating at a frequency of up to 48 MHz. The microcontroller also features 128 KB of Flash memory and 16 KB of SRAM, providing ample space and speed for complex applications.
  • Expansion Compatible: The board includes Arduino Uno V3 connectivity support and ST morpho headers, making it easy to expand the functionality with a wide range of specialized shields and modules.
  • Integrated Debugger/Programmer: The NUCLEO-F072RB comes with an integrated ST-LINK/V2-1 debugger/programmer, which eliminates the need for separate probe hardware. This feature simplifies the development process by providing seamless programming and debugging capabilities.
  • Comprehensive Development Ecosystem: Users have access to a wide range of development tools, including the STM32CubeMX, a graphical software configuration tool that allows for the generation of C initialization code, and the extensive STM32Cube HAL library.
  • Flexible Power Supply Options: The board can be powered via USB or an external source, providing flexibility for various testing and development scenarios.

Benefits for Developers

With its rich set of features, the NUCLEO-F072RB development board is ideal for rapid prototyping. It is particularly beneficial for developers working on projects that require low-power operation, real-time performance, and connectivity. The board's compatibility with various IDEs, including IAR, Keil, and GCC-based IDEs, ensures that developers can work in the environment they are most comfortable with.

Applications

The NUCLEO-F072RB is suitable for a wide range of applications, including industrial automation, consumer electronics, home automation, and IoT devices. Its robust design and powerful MCU make it an excellent choice for both hobbyists and professional engineers looking to develop new products or enhance existing ones.

You May Also Be Interested in

NXP / Nexperia
FREEDOM K24/K63/K64 EVAL BRD / K24, K63, K64 Freedom Kinetis ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Lowest to $116.5414
Infineon Technologies
AURIX TC275 LITE KIT
Need more? Email Us
Silicon Labs
PG23 PRO KIT
Need more? Email Us
Texas Instruments
LAUNCHPAD TMS570LC4357 EVAL BRD
Need more? Email Us
Analog Devices Inc.
SOM CARRIER EZKIT EVALUATION BRD
Need more? Email Us
STMicroelectronics
STM32U5 DISCOVERY KIT FOR IOT
Need more? Email Us
Analog Devices Inc.
ADSP-SC594 SYSTEM ON MODULE EVAL
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F072RB EVAL BRD / STM32F072 Nucleo-64 STM32F0 ARM® Cortex®-M0 MCU 32-Bit Embedded Evaluation Board
Lowest to $26.4480
SparkFun Electronics
TEENSY 4.1
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.4480 $52.8960
5+ $21.7009 $108.5045
8+ $21.0228 $168.1824
10+ $20.3446 $203.4460
13+ $19.6665 $255.6645
18+ $17.6320 $317.3760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess