EN
  • EN
  • DE
  • IT

SN65LVDS151DA

Part No SN65LVDS151DA
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description MuxIt SERIALIZER-TRANSMITTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Function Serializer
Data Rate 200Mbps
Input Type LVDS, LVTTL
Output Type LVDS
Number of Inputs 10
Number of Outputs 3
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 32-TSSOP (0.240", 6.10mm Width)
Manufacturer Package 32-TSSOP
Win Source Part Number 1252888-SN65LVDS151DA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN65LVDS151
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65LVDS151DA CAD Model

Description

The SN65LVDS151DA is a high-performance, low-voltage differential signaling (LVDS) receiver designed and manufactured by Texas Instruments. This integrated circuit is specifically engineered to provide a robust and efficient means of receiving data over a differential pair, making it an ideal choice for high-speed data transmission applications.

Key Features

  • High-Speed Data Transmission: The SN65LVDS151DA is capable of operating at significant data rates, making it suitable for applications requiring fast data throughput.
  • Low-Voltage Operation: It operates at low voltages, which helps to reduce power consumption and minimizes the risk of signal interference, thus improving the overall performance of the system.
  • Differential Inputs: The differential inputs provide improved noise immunity, which is critical in electrically noisy environments or when data must be transmitted over long distances.
  • Low Power Consumption: Designed with power efficiency in mind, the SN65LVDS151DA helps to conserve energy, making it a suitable choice for battery-powered or energy-sensitive applications.
  • Interoperability: This device is compatible with other LVDS, LVTTL, and CMOS technologies, ensuring seamless integration with various types of digital systems.

Applications

The SN65LVDS151DA is versatile and can be used in a wide range of applications, including:

  • High-speed data communications
  • Data acquisition systems
  • Telecommunications equipment
  • Networking hardware and infrastructure
  • Computer peripherals and high-speed interfaces

Technical Specifications

With a commitment to quality and performance, Texas Instruments has equipped the SN65LVDS151DA with the following technical specifications:

  • Supply Voltage Range: 3.3V ±10%
  • Operating Temperature Range: -40°C to +85°C
  • Package: 8-Pin SOIC
  • RoHS Compliant: Yes

In conclusion, the SN65LVDS151DA from Texas Instruments is a reliable and efficient solution for high-speed differential data reception. Its robust design and compatibility with various signaling standards make it a go-to choice for engineers and designers looking to optimize their data transmission systems.

You May Also Be Interested in

National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
THine Electronics, Inc.
IC SERIALIZER SNGL LVDS 64TQFP
Lowest to $3.3622
THine Electronics, Inc.
1LANE LVCMOS_V-BY-ONEHS 64QFN
Lowest to $6.7233
THine Electronics, Inc.
1LANE V-BY-ONEHS_LVCMOS 64QFN
Lowest to $4.7584
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660
THine Electronics, Inc.
1LANE LVCMOS_V-BY-ONEHS 32QFN
Lowest to $5.7099
Texas Instruments
1.05Gbps Serializer 21 Input 1 Output 40-WQFN (6x6)
Lowest to $10.8970
Texas Instruments
IC DESERIALIZER 65MHZ 48WQFN
Lowest to $20.5043
National Semiconductor (TI)
DS99R122TVS/NOPB
Lowest to $103.7837

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess