The C8051F920 is a low-power, mixed-signal 8-bit microcontroller (MCU) from Silicon Labs, based on the high-performance 8051 core. It's specifically designed for battery-powered applications and offers a robust set of analog and digital peripherals. This device is optimized for energy efficiency, making it ideal for applications where long battery life is critical.
Applications
- Wireless sensor networks
- Remote controls
- Portable medical devices
- Metering systems
- Security systems
Features
- Low power operation
- High-speed 8051 core: Up to 25 MHz operation
- 8 kB Flash memory
- 512 bytes RAM
- 10-bit ADC
- Comparator
- Two 16-bit timers
- UART, SPI, and I2C serial interfaces
- On-chip debug interface
- Precision internal oscillator
Benefits
- Extended battery life due to ultra-low power consumption.
- Integrated analog peripherals simplify system design and reduce component count.
- Flexible communication interfaces for connecting to various external devices.
- On-chip debug interface allows for easy development and debugging.
- Reduced board space and cost due to highly integrated design.
Additional Details
The C8051F920 operates with a voltage range of 1.8V to 3.6V. Its low-power design includes multiple power-saving modes to minimize current consumption during idle periods. It features a 10-bit ADC for analog signal conversion, making it suitable for sensor applications. The device provides various communication interfaces, including UART, SPI, and I2C, for connecting to other devices. Its on-chip debug interface facilitates easy development and testing. The microcontroller also incorporates a precision internal oscillator, which eliminates the need for external clock components. Combining low power consumption with a rich set of integrated features, the C8051F920 is well-suited for a wide range of battery-powered embedded applications.