CP2102

Part No CP2102
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (B - C)
Description Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Automotive 28-Pin PQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 95392-CP2102
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name CP2102
Introduction Date November 20, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Win Source Part Number CP2102N-A01-GQFN28R;  CP2102N-A01-GQFN28;  CP2102-GM;  CP2102-GMR;  

Description

CP2102 Description

The CP2102 is a versatile USB-to-UART bridge chip, highly regarded for its plug-and-play simplicity and power efficiency. Ideal for embedded systems and other electronic applications, this component is essential for converting USB signals to serial data.

Features and Benefits:

  • Fully integrated USB transceiver for convenient use.
  • Onboard support for RS-232 mode communication.
  • Automated handshaking and data management capabilities.
  • Compact design facilitating integration into any printed circuit board (PCB).

Applications/Projects:

  • Communication between microcontrollers and PCs.
  • Firmware updates in embedded systems.
  • Data logging systems.
  • Mobile phone accessory development.

Additional details include detailed documentation and driver support, ensuring quick setup and deployment for various projects.

You May Also Be Interested in

KEC
Lowest to $6.1930
ON Semiconductor
Lowest to $0.3662
Taiyo Yuden
Need more? Email Us
BITEK
Lowest to $1.8840
Broadcom Limited
Lowest to $4.0970
EPCOS (TDK)
Lowest to $1.0370
Anaren
Ultra Low Profile 0805 Balun 75Ω to 75Ω Balanced / RF Transformer 1:1 6 Terminal SMD
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Infineon Technologies
Lowest to $5.8740

Top Sellers

Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.2291
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.7534
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.2174
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $1.8299
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $7.0633
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0327
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0753
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $3.4444
Texas Instruments
IC MONITOR PWR/CURR BIDIR 10MSOP
Lowest to $0.4305
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597