Product Overview: DM74365N by Texas Instruments
The DM74365N is a high-performance integrated circuit from Texas Instruments, renowned for its robust functionality and reliability in various applications. This versatile component is designed to cater to the demanding needs of modern electronic systems, making it an ideal choice for engineers and designers looking for a reliable solution in their digital logic circuits.
Key Features
- Compatibility: The DM74365N is compatible with standard TTL (Transistor-Transistor Logic) families, allowing for seamless integration into existing systems.
- Functionality: This device serves as a hex bus driver with 3-state outputs, providing the ability to efficiently drive bus lines or buffer memory address registers.
- Power Requirements: It operates over a wide range of voltage levels, typically from 4.75V to 5.25V, ensuring stable performance across various power supplies.
- Speed: With its fast propagation delay times, the DM74365N is capable of handling high-speed logic operations, which is crucial for time-sensitive tasks.
Applications
The DM74365N is commonly used in a broad spectrum of applications, including but not limited to:
- Data processing systems
- Computer motherboards
- Communication equipment
- Control systems
- Instrumentation and test equipment
Quality and Reliability
As a product of Texas Instruments, the DM74365N is manufactured to meet high-quality standards, ensuring durability and consistent performance. The device undergoes rigorous testing to guarantee that it meets the stringent requirements expected from a leading semiconductor manufacturer.
Technical Specifications
- Package Type: Plastic DIP (Dual In-line Package)
- Pin Count: 16
- Operating Temperature Range: 0°C to 70°C
With its combination of versatility, high-speed operation, and Texas Instruments' reputation for quality, the DM74365N is a solid choice for your digital logic applications.