EN
  • EN
  • DE

CP2102N-EK

Part No CP2102N-EK
Manufacturer Silicon Labs
Catalog Evaluation and Demonstration Boards and Kits
Description CP2102N USB TO UART EVALUATION K  /  CP2102N USB 2.0 to UART (RS232) Bridge Interface Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Silicon Labs
Package Box
Type Interface
Function USB 2.0 to UART (RS232) Bridge
Utilized IC / Part CP2102N
Supplied Contents Board(s)
Base Product Number CP2102
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8471.80.1000
Other Names 336-3695
Standard Package 1
Win Source Part Number 1203888-CP2102N-EK
Ultra Librarian 3D Model Ultra Librarian CP2102N-EK CAD Model

Description

The CP2102N-EK is an evaluation kit for the CP2102N USB-to-UART bridge from Silicon Labs. It provides a complete platform for evaluating and developing USB connectivity solutions. The CP2102N is a highly integrated USB-to-UART bridge controller that simplifies the process of adding USB to existing or new designs. The evaluation kit allows developers to quickly prototype and test the functionality of the CP2102N without having to design a custom PCB.

Applications

      
  • USB-to-UART conversion
  •   
  • Serial communication
  •   
  • Prototyping USB connectivity solutions
  •   
  • Evaluating the CP2102N USB-to-UART bridge
  •   
  • Debugging and testing serial communication devices

Features

      
  • CP2102N USB-to-UART Bridge: Features Silicon Labs' highly integrated USB-to-UART bridge controller.
  •   
  • USB 2.0 Full-Speed Compatible: Complies with the USB 2.0 Full-Speed (12 Mbps) specification.
  •   
  • Integrated USB Transceiver: Includes an integrated USB transceiver, simplifying hardware design.
  •   
  • UART Interface: Provides a standard UART interface for serial communication.
  •   
  • Virtual COM Port (VCP) Drivers: Supports VCP drivers for easy integration with existing applications.
  •   
  • Bus-Powered Operation: Can be powered directly from the USB bus.
  •   
  • Evaluation Board: Includes a PCB with the CP2102N and necessary components for evaluation.
  •   
  • Test Points: Provides test points for easy access to signals.

Benefits

      
  • Simplified USB Connectivity: Makes it easy to add USB to existing or new designs.
  •   
  • Reduced Development Time: Allows developers to quickly prototype and test USB connectivity solutions.
  •   
  • Cost-Effective Solution: Provides a complete platform for evaluating and developing USB solutions at a low cost.
  •   
  • Easy to Use: Simple to set up and use, even for developers with limited USB experience.
  •   
  • Complete Documentation: Includes comprehensive documentation to help developers get started quickly.

The CP2102N-EK evaluation kit typically includes the evaluation board, a USB cable, and a quick start guide. The evaluation board features the CP2102N chip, a USB connector, a UART connector, and other necessary components. The kit is supported by Silicon Labs' Simplicity Studio development environment, which provides tools for configuring and programming the CP2102N.

Specifications:

  • USB Standard: USB 2.0 Full-Speed
  • UART Data Rates: (Check CP2102N datasheet, typically up to 3 Mbps)
  • Operating Voltage: (Check CP2102N datasheet, typically 3.0 V to 3.6 V)
  • Power Supply: USB Bus Powered
  • Connectors: USB Type-A, UART Header

You May Also Be Interested in

Analog Devices Inc.
ADP5092 EVALUATION BOARD / ADP5092 Energy Harvesting Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess