The EFM8BB31F64G-B-QFN32 is a high-performance, low-power 8-bit microcontroller (MCU) from Silicon Labs, part of the EFM8 Busy Bee family. It's designed for applications demanding efficient processing, precise analog performance, and flexible communication interfaces. This MCU is well-suited for a wide range of embedded systems where energy efficiency and cost-effectiveness are crucial.
Applications
- Motor Control
- Lighting Control
- Consumer Electronics
- Battery-Powered Devices
- Sensor Interfaces
Features
- 8-bit 8051 Core: Robust and widely used architecture for efficient code execution.
- High-Speed ADC: Precise analog-to-digital conversion for accurate data acquisition.
- On-Chip Oscillator: Eliminates the need for external clock components, reducing system cost.
- Multiple Communication Interfaces: Includes SPI, I2C, and UART for versatile connectivity options.
- Low Power Consumption: Optimized for energy-efficient operation, extending battery life.
- 64KB Flash Memory: Ample storage for program code and data.
- QFN32 Package: Compact form factor for space-constrained applications.
Benefits
- Precise Control: Accurate analog-to-digital conversion for precise control of external devices.
- Reduced System Cost: Integrated features minimize the need for external components.
- Extended Battery Life: Low-power design optimizes energy consumption for battery-powered applications.
- Flexible Connectivity: Supports a variety of communication protocols for easy integration.
- Simplified Development: Comprehensive development tools and software libraries available from Silicon Labs.
Additional Details
The EFM8BB31F64G-B-QFN32 microcontroller operates at a maximum clock frequency of 25 MHz. It incorporates a 12-bit ADC with a sampling rate of up to 200 ksps. The device features 64KB of Flash memory and 4.25KB of RAM. The supply voltage range is typically 2.2V to 3.6V. The operating temperature range generally spans from -40°C to +85°C. The QFN32 package offers a compact footprint for space-sensitive designs. Silicon Labs provides a complete suite of development tools, including Simplicity Studio, for software development. Detailed specifications regarding timers, interrupts, and other peripherals are available in the official datasheet.