EN
  • EN
  • DE

SI3021-C-ZS5R(SL702)

Part No SI3021-C-ZS5R(SL702)
Manufacturer Silicon Labs
Catalog Interface - Telecom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Category Integrated Circuits(ICs)
Family Interface - Telecom
Win Source Part Number 189691-SI3021-C-ZS5R(SL702)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI3021-C-ZS5R(SL702) CAD Model

Description

The SI3021-C-ZS5R(SL702) is an ISOmodem device manufactured by Silicon Labs. It is designed for data access arrangement (DAA) functionality in modem applications. This integrated circuit provides a complete analog interface to the telephone line, enabling robust and reliable data communication.

Applications

  • Modems
  • Remote Access Servers (RAS)
  • Point-of-Sale (POS) Terminals
  • Set-Top Boxes
  • Embedded Systems requiring telephone line connectivity

Features

  • Integrated Data Access Arrangement (DAA)
  • Worldwide Compliance
  • Low Power Consumption
  • 2-Wire Analog Interface
  • Programmable Hybrid
  • Ring Detect Functionality
  • Surge Protection
  • Global Regulatory Compliance: Designed to meet stringent worldwide telecom regulatory requirements.
  • On-Chip Hybrid and Isolation: Simplifies design and reduces the number of external components.
  • Programmable Parameters: Allows customization for different line impedance and signal levels.

Benefits

  • Simplified Design: Reduces the complexity of modem designs by integrating all necessary analog functions.
  • Reduced Bill of Materials (BOM) Cost: Fewer external components translate to lower overall system costs.
  • Global Compatibility: Can be used in various countries with different telephone line standards.
  • Improved Performance: Provides reliable data transmission with enhanced signal quality.
  • Lower Power Consumption: Suitable for battery-powered applications and reduces overall energy consumption.

Additional Details

The SI3021-C-ZS5R(SL702) integrates all the necessary components for interfacing with a telephone line, including a programmable hybrid, isolation circuitry, and ring detection. It supports various modulation schemes and data rates, depending on the specific modem application. The device is designed to meet worldwide regulatory requirements for telecom equipment, ensuring compliance in different regions. This particular variant has been approved by SL (Silicon Labs) and marked as SL702.

It operates over a wide voltage range and is designed for low power consumption. The small form factor allows for integration into compact devices. The surge protection circuitry safeguards the device and connected equipment from voltage spikes on the telephone line. The programmable hybrid enables optimization of signal transmission and reception for different line impedances, improving overall performance. It includes comprehensive documentation and software support, facilitating rapid development and deployment.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
MaxLinear Inc
IC
Lowest to $11.1429
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess