EN
  • EN
  • DE

SI3054-G-ZS91R

Part No SI3054-G-ZS91R
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 321305-SI3054-G-ZS91R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI3054-G-ZS91R CAD Model

Description

The SI3054-G-ZS91R is a highly integrated analog global modem (AGM) solution from Silicon Labs, designed to simplify Data Access Arrangements (DAA). It's a comprehensive modem solution that minimizes the need for external components, reducing board space and system cost. This device is ideal for applications that require reliable data communication over telephone lines and must comply with international regulatory standards.

Applications

  • Point-of-Sale (POS) Terminals: Enables secure and reliable transaction processing via telephone line connectivity.
  • Set-Top Boxes (STBs): Facilitates interactive services and data communication for enhanced user experience.
  • Security Systems: Supports alarm reporting and remote monitoring functionalities over telephone networks.
  • Industrial Automation: Provides data logging and remote control capabilities in industrial environments.
  • Smart Metering: Allows for remote meter reading and data collection in utility applications.

Features

  • Integrated DAA: Includes a complete Data Access Arrangement, reducing the requirement for external components.
  • Global Compliance: Complies with international regulatory standards for telephone line interfaces, ensuring compatibility in various regions.
  • Low Power Consumption: Optimizes energy efficiency, making it suitable for battery-powered applications.
  • On-Chip Hybrid: Enhances signal quality and reduces external component needs with an integrated hybrid circuit.
  • Programmable Gain Control: Allows for flexible adjustment of signal levels to optimize performance under various line conditions.
  • DTMF Generation and Detection: Supports tone dialing and call progress monitoring for seamless communication.
  • Caller ID Support: Enables decoding and display of caller identification information.
  • Serial Interface: Simplifies integration with microcontrollers and other host devices for easy data transfer.

Benefits

  • Reduced BOM Cost: High integration minimizes the number of external components required, lowering overall system costs.
  • Simplified Design: The integrated DAA and other features streamline the design process, reducing development time and resources.
  • Global Marketability: Compliance with international standards allows for easy deployment in numerous regions worldwide.
  • Improved Signal Integrity: The on-chip hybrid and programmable gain enhance signal quality and reliability, ensuring accurate data transmission.
  • Extended Battery Life: Low power consumption makes it ideal for portable and battery-operated applications.

Additional Details

The SI3054-G-ZS91R operates from a single 3.3V power supply and is packaged in a compact form factor for use in space-constrained designs. It incorporates built-in protection against overvoltage and other common electrical hazards encountered on telephone lines. The integrated DAA supports both loop-start and ground-start configurations. It also includes automatic gain control (AGC) for maintaining optimal signal levels regardless of line conditions. The device is designed for robust and reliable operation in a variety of challenging environments.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Fuji Electric
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess