EN
  • EN
  • DE

SI3458-C04-IMR

Part No SI3458-C04-IMR
Manufacturer Silicon Labs
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092824-SI3458-C04-IMR
Categories OEM Parts( S )
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI3458-C04-IMR CAD Model

Description

The SI3458-C04-IMR is an integrated Power over Ethernet (PoE) Powered Device (PD) interface controller manufactured by Silicon Labs. It is designed to comply with the IEEE 802.3af/at standards, allowing devices to receive power and data over a single Ethernet cable. This controller is commonly used in applications such as IP phones, security cameras, and wireless access points.

Applications

  • IP Phones: Provides power and data connectivity for VoIP phones.
  • Security Cameras: Powers and enables network connectivity for surveillance cameras.
  • Wireless Access Points: Supplies power and data for wireless network infrastructure.
  • Industrial Automation Devices: Facilitates PoE connectivity for industrial sensors and controllers.
  • Point-of-Sale (POS) Terminals: Powers and connects POS systems over Ethernet.

Features

  • Integrated PoE Interface: Compliant with IEEE 802.3af/at standards.
  • Automatic Detection and Classification: Automatically detects and classifies PoE power sources.
  • Overload and Short-Circuit Protection: Protects the device from damage due to power faults.
  • Adjustable Output Voltage: Allows for customized power delivery to the load.
  • Low Power Consumption: Minimizes power dissipation for efficient operation.

Benefits

  • Simplified Installation: Reduces cabling requirements and simplifies installation.
  • Cost Savings: Eliminates the need for separate power supplies and outlets.
  • Increased Flexibility: Allows devices to be placed in locations without access to power outlets.
  • Enhanced Reliability: Provides reliable power delivery over Ethernet.
  • Improved Safety: Built-in protection features enhance safety and prevent damage.

Additional Details

The SI3458-C04-IMR typically includes integrated bridge rectifiers, inrush current limiting, and hot-swap protection. The specific operating voltage and power consumption are detailed in the datasheet. The device is usually available in a small surface-mount package. Proper PCB layout is essential for efficient heat dissipation and noise immunity. The datasheet provides detailed application notes and recommended operating conditions. It supports both Type 1 (802.3af) and Type 2 (802.3at) PoE standards. The device also provides a mechanism for communicating power allocation requirements to the power sourcing equipment (PSE). The controller's internal architecture is designed to minimize power loss and maximize efficiency. Integrating the PoE PD interface controller simplifies the design and reduces the bill of materials.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Level One
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess