EN
  • EN
  • DE

SI4032-B1-FM

Part No SI4032-B1-FM
Manufacturer Silicon Labs
Catalog RF Transmitters
Description RF TX IC FSK 240-930MHZ 20VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Silicon Labs
Series EZRadioPRO®
Package Tube
Product Status Not For New Designs
Programmable Not Verified
Frequency 240MHz ~ 930MHz
Applications General Purpose
Modulation or Protocol FSK, GFSK, OOK
Data Rate (Max) 256kbps
Power - Output 20dBm
Current - Transmitting 30mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number SI4032
Standard Package 75 pcs
MSL Level 1 (Unlimited)
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 666296-SI4032-B1-FM
Ultra Librarian 3D Model Ultra Librarian SI4032-B1-FM CAD Model

Description

The SI4032-B1-FM is a RF Transmitter IC from the EZRadioPRO series by Silicon Labs.

  • Frequency Range: 240MHz to 930MHz
  • Power Output: 20dBm
  • Modulation/Protocol: FSK, GFSK, and OOK
  • Data Rate: Up to 256kbps
  • Applications: General-purpose
  • Package: Tube
  • Operating Voltage: 1.8V to 3.6V
  • Temperature Range: -40°C to 85°C
  • Package: 20-VFQFN Exposed Pad
  • Mounting: Surface Mount

You May Also Be Interested in

Maxim Integrated
RF TRANSMITTER 120-235MHZ 48QFN
Lowest to $11.0118
Atmel
UHF ASK/FSK Transmitter
Lowest to $2.2869
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
NXP / Nexperia
Lowest to $10.1866
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Microchip Technology
RF TX IC ASK 310-350MHZ 8TSSOP
Lowest to $3.2372
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $9.5969
Microchip Technology
RF XMITTER ASK 433MHZ 16LSSOP / UHF ASK Transmitter
Lowest to $1.9032
Microchip Technology
IC XMITTER UHF 868-928MHZ 8TSSOP
Lowest to $2.3284

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess