EN
  • EN
  • DE

SI47901A2HA1-AMR

Part No SI47901A2HA1-AMR
Manufacturer Silicon Labs
Catalog OEM Parts ( S )
Description RF Receiver AM/FM 1.8V/3.3V Automotive 48-Pin QFN EP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001637-SI47901A2HA1-AMR
Categories OEM Parts( S )
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI47901A2HA1-AMR CAD Model

Description

The Si47901A2HA1-AMR is a fully integrated, single-chip AM/FM radio receiver with advanced features designed for automotive applications. Manufactured by Silicon Labs, this receiver offers high performance and reliability in challenging radio environments.

Applications

  • Automotive Radio Head Units: Main component of car radio systems, providing AM/FM reception.
  • Infotainment Systems: Integrated into automotive infotainment systems for radio functionality.
  • Navigation Systems: Provides real-time traffic information via FM-RDS/RBDS.
  • Telematics Systems: Used in telematics systems for emergency broadcasts and other information services.

Features

  • AM/FM Receiver: Supports both AM and FM radio bands.
  • RDS/RBDS Support: Decodes Radio Data System (RDS) and Radio Broadcast Data System (RBDS) information.
  • Advanced Audio Processing: Includes features such as noise blanking and stereo blend.
  • Automotive Grade: Designed and tested for harsh automotive environments.
  • Low Power Consumption: Minimizes power usage in battery-powered systems.

Benefits

  • High-Quality Radio Reception: Provides clear and reliable radio reception in automotive environments.
  • Enhanced User Experience: RDS/RBDS support provides additional information and services.
  • Reduced System Cost: Single-chip integration reduces the number of external components required.
  • Improved Reliability: Automotive-grade design ensures reliable performance in demanding conditions.
  • Simplified Design: Easy integration into automotive systems.

Additional Details

The Si47901A2HA1-AMR integrates all the necessary functions for AM/FM radio reception into a single chip. Its advanced features, such as RDS/RBDS decoding and audio processing, enhance the user experience. The device is designed to meet the stringent requirements of the automotive industry and is tested for temperature, vibration, and other environmental factors. The device communicates via I2C and requires minimal external components to function.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $166.6667 $166.6667
2+ $161.1111 $322.2222
3+ $144.4444 $433.3332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess