EN
  • EN
  • DE

SI7201-B-04-IV

Part No SI7201-B-04-IV
Manufacturer Silicon Labs
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH OMNIPOL SOT23-3 / Digital Switch Omnipolar Switch Push-Pull Hall Effect SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Silicon Labs
Package Strip
Function Omnipolar Switch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range ±1.4mT Trip, ±0.2mT Release
Test Condition -40°C ~ 125°C
Voltage - Supply 1.7V ~ 5.5V
Current - Supply (Max) 400nA (Typ)
Output Type Push-Pull
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package SOT-23-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number SI7201
Other Names 336-4066,336-4066,336-SI7201-B-04-IVCT,336-SI7201-B-04-IVCTINACTIVE,336-SI7201-B-04-IV,336-SI7201-B-04-IVCT
Standard Package 300
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235171-SI7201-B-04-IV
Ultra Librarian 3D Model Ultra Librarian SI7201-B-04-IV CAD Model

Description

The SI7201-B-04-IV is a Hall-effect magnetic sensor from Silicon Labs. This sensor is designed for detecting the presence, strength, or direction of a magnetic field. It's a versatile component suitable for a wide array of applications requiring reliable magnetic sensing.

Applications:

  • Position Sensing: Detecting the position of moving parts in automotive and industrial systems.
  • Speed Sensing: Measuring the speed of rotating shafts in motors, fans, and other equipment.
  • Proximity Detection: Detecting the presence of nearby objects in security systems, appliances, and consumer electronics.
  • Current Sensing: Measuring electrical current by sensing the magnetic field around a conductor.
  • Motor Control: Providing feedback for motor commutation and speed control in electric motors.

Features:

  • Hall-Effect Technology: Utilizes the Hall effect to detect magnetic fields.
  • High Sensitivity: Detects weak magnetic fields with high accuracy.
  • Low Power Consumption: Designed for battery-powered applications, maximizing battery life.
  • Digital Output: Provides a digital output signal that is easy to interface with microcontrollers.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.

Benefits:

  • Improved System Performance: Accurate magnetic field detection enables precise control and optimization of systems.
  • Increased Reliability: Robust design ensures reliable performance in demanding environments.
  • Reduced Power Consumption: Low power design extends battery life in portable devices.
  • Simplified Integration: Digital output simplifies interfacing with microcontrollers and other systems.
  • Cost-Effective Solution: Provides a cost-effective solution for magnetic sensing applications.

Additional Details:

The SI7201-B-04-IV typically operates within a specified magnetic field range (consult the datasheet for the exact range). The sensor's sensitivity, operating temperature range, and output characteristics are detailed in the product datasheet. It is crucial to refer to the datasheet for comprehensive electrical and mechanical specifications before integrating the sensor into a specific application. Silicon Labs provides application notes and technical support to assist engineers in the proper implementation and use of their magnetic sensors. Proper placement of the sensor relative to the magnetic source is critical for optimal performance.

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033
Allegro MicroSystems, LLC
SELF-CALIBRATING TPOSE CAM SPEED / Digital Switch
Lowest to $11.5769
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.7819
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3132 $52.5280
95+ $1.0775 $102.3625
145+ $1.0438 $151.3510
200+ $1.0102 $202.0400
260+ $0.9765 $253.8900
345+ $0.8755 $302.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,094 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess