EN
  • EN
  • DE

SI9431DY-T1

Part No SI9431DY-T1
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 323227-SI9431DY-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI9431DY-T1 CAD Model

Description

The SI9431DY-T1 is a P-Channel MOSFET designed for efficient power management and load switching. It features low on-resistance (RDS(on)) and is designed for logic-level gate drive, making it suitable for use in portable devices and other applications requiring efficient power conversion.

Applications:

  • Load Switching
  • DC-DC Conversion
  • Power Management in Portable Devices
  • Battery Management Systems
  • Solid State Relays

Features:

  • Low RDS(on): Minimizes conduction losses and improves efficiency.
  • Logic Level Gate Drive: Allows direct drive from low-voltage logic circuits.
  • Surface Mount Package: Enables compact designs and efficient PCB assembly.
  • Fast Switching Speed: Minimizes switching losses.

Benefits:

  • Improved Power Efficiency: Extends battery life and reduces energy consumption.
  • Simplified Circuit Design: Easier integration with low-voltage control signals.
  • Reduced Heat Dissipation: Enhances system reliability.
  • Compact Solution: Saves board space in portable and space-constrained applications.

Additional Details:

The SI9431DY-T1 typically has a drain-source voltage (VDS) rating of -30V and is commonly available in a surface-mount package such as SO-8. The on-resistance (RDS(on)) is specified at different gate-source voltages (VGS) in the datasheet. The '-T1' suffix usually indicates tape and reel packaging for automated assembly. The gate threshold voltage (VGS(th)) is designed for logic-level gate drive. The datasheet should be consulted for precise electrical characteristics, thermal resistance, and package dimensions. It is RoHS compliant and lead-free, adhering to environmental standards.

You May Also Be Interested in

AMCC
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $0.6537
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $3.2617
Sharp Microelectronics
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess