The SII1364CTU is a Deep Color HDMI transmitter manufactured by Silicon Labs. This device is designed to transmit high-definition video and audio signals over HDMI interfaces, making it suitable for a variety of consumer electronics and display applications.
Applications
- DVD players and recorders
- Blu-ray players and recorders
- Set-top boxes
- Game consoles
- Digital televisions
- AV receivers
Features
- HDMI 1.3 transmitter
- Supports Deep Color (up to 36-bit)
- HDCP support
- Integrated CEC controller
- Supports resolutions up to 1080p
- Integrated audio encoder
- Low power consumption
- 24-bit audio support
Benefits
- Enables high-quality video and audio transmission over HDMI.
- Provides compatibility with a wide range of HDMI-enabled devices.
- Reduces system cost and complexity through integration of key functionalities.
- Offers enhanced color depth for improved visual experience.
- Simplifies system design with integrated HDCP and CEC controllers.
- Allows for a more immersive audio experience.
- Helps extend battery life in portable applications due to its low power consumption.
Additional Details
The SII1364CTU operates from a 1.8V core supply and a 3.3V I/O supply. It supports various audio formats, including PCM, Dolby Digital, and DTS. The device comes in a compact package, making it suitable for space-constrained applications. It's designed to meet the stringent requirements of the consumer electronics market, providing a reliable and high-performance HDMI transmission solution.
This HDMI transmitter ensures seamless connectivity between various devices, delivering superior video and audio quality. Its robust feature set and low power consumption make it an ideal choice for next-generation entertainment systems.