EN
  • EN
  • DE

SII2024ACB324

Part No SII2024ACB324
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 323568-SII2024ACB324
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SII2024ACB324 CAD Model

Description

The SII2024ACB324 is a video decoder manufactured by Silicon Labs. It's designed to convert analog video signals into digital format, suitable for display or further processing in digital systems. This component is vital for bridging the gap between legacy analog video sources and modern digital displays and processing equipment.

Applications

  • DVD Players: Used to decode analog video from discs.
  • Set-Top Boxes: Employed to convert received analog signals from cable or satellite into digital video for display on televisions.
  • Video Surveillance Systems: Integrates analog camera feeds into digital recording and monitoring systems.
  • Automotive Infotainment Systems: Processes analog video inputs from cameras or other sources for display on in-car screens.
  • Industrial Video Equipment: Used in industrial environments where conversion from analog video sources is required for digital processing and display.

Features

  • Analog Video Input Support: Accepts various analog video standards like NTSC, PAL, and SECAM.
  • Digital Video Output: Provides digital video output in formats compatible with digital displays and processing systems.
  • Integrated ADC (Analog-to-Digital Converter): Contains built-in ADCs for converting analog video signals to digital.
  • De-interlacing: Includes de-interlacing capabilities to improve the quality of interlaced video signals.
  • Brightness, Contrast, and Saturation Controls: Allows adjustment of video parameters for optimal image quality.

Benefits

  • Enables Integration of Analog Video: Allows older analog video sources to be used with modern digital equipment.
  • Improved Video Quality: De-interlacing and other processing features enhance the visual quality of the displayed video.
  • Simplified System Design: Integrated ADCs and processing features reduce the need for external components.
  • Versatile Applications: Suitable for a wide range of applications, from consumer electronics to industrial equipment.
  • Cost-Effective Solution: Provides a cost-efficient way to convert analog video to digital.

Additional Details

The SII2024ACB324 operates within specific voltage and temperature ranges, which are detailed in the product datasheet. It communicates using standard digital interfaces, which are also described in the datasheet. The package type and dimensions are also available in the datasheet for integration and mounting purposes.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.4098 $72.0490
10+ $11.8237 $118.2370
16+ $11.4541 $183.2656
21+ $11.0845 $232.7745
27+ $10.7149 $289.3023
37+ $9.6061 $355.4257
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,260 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess