The SII9022ARBT is a high-bandwidth DVI/HDMI transmitter from Silicon Labs designed for transmitting digital video and audio signals over a single cable. It targets applications needing high-definition content delivery, and forms part of Silicon Labs' broader HDMI/DVI solutions portfolio, offering a reliable interface for various multimedia devices.
Applications
- DVD players and recorders
- Set-top boxes
- Digital televisions
- PC graphics cards
- Gaming consoles
- AV receivers
- Projectors
Features
- HDMI 1.3 transmitter compliant
- Supports resolutions up to 1080p and WUXGA
- Integrated HDCP 1.2 encryption engine for content protection
- Deep Color support (up to 36-bit)
- Supports audio formats including Dolby Digital, DTS, and PCM
- Low power consumption
- Integrated CEC (Consumer Electronics Control)
- DDC (Display Data Channel) support
- Advanced power management features
Benefits
- High-quality video and audio transmission: Enables delivery of clear video and high-fidelity audio for an improved viewing and listening experience.
- Content protection: HDCP compliance ensures secure transmission of copyrighted content.
- Wide compatibility: Supports various resolutions and audio formats, ensuring compatibility with various display devices and content sources.
- Reduced system cost: Integration of features into a single chip reduces the need for external components, lowering overall system cost.
- Simplified system design: The integrated design streamlines the design process and accelerates time-to-market.
- Low power consumption: Optimizes power efficiency, suitable for power-sensitive applications.
The SII9022ARBT provides a complete HDMI/DVI transmission solution, balancing performance, features, and cost-effectiveness. Its compliance with industry standards and robust design makes it a reliable choice. Note that specific package variations may impact thermal performance or pinout configurations, so referring to the datasheet is crucial for design integration.