The SL28504AZC-2 is a clock generator from Silicon Labs, designed for applications requiring precise and configurable timing solutions. It belongs to the SL28504 family, which offers versatile clock generation and distribution capabilities.
Applications
- Networking equipment
- Server and workstation platforms
- Industrial control systems
- Data acquisition systems
- Embedded computing
Features
- Generates multiple output clock frequencies
- Supports various clock output types (LVPECL, LVDS, HCSL, CMOS)
- Low phase noise for high-performance applications
- Programmable via I2C or SPI interface
- Integrated PLL (Phase-Locked Loop) for flexible clock synthesis
- Input frequency range compatible with common reference clocks
- Output enable/disable control
- Compact package for space-constrained designs
Benefits
- Provides stable and accurate clock signals, ensuring reliable system operation
- Reduces component count by integrating multiple clock generation functions into a single device
- Simplifies board layout due to the small package size
- Offers flexibility to generate different clock frequencies from a single reference clock
- Enables synchronization of different system components
- Improves system performance through low-jitter clock signals
Additional Details
The SL28504AZC-2 operates within a specified voltage and temperature range. The specific output frequencies and clock formats are programmable through the device's configuration registers. The datasheet provides detailed information on electrical characteristics, programming instructions, and package dimensions. It is typically used in conjunction with a crystal oscillator to provide a stable reference frequency for the PLL.
Clock generators play a critical role in synchronizing operations across different components in a digital system. The SL28504AZC-2 provides the flexibility to generate various clock frequencies from a single source. Its robust feature set and programmable options make it well-suited for modern digital designs, and can also help to reduce the number of discrete timing components that are required.