EN
  • EN
  • DE

SMD30N03-30L

Part No SMD30N03-30L
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 328809-SMD30N03-30L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMD30N03-30L CAD Model

Description

The SMD30N03-30L, manufactured by Silicon Labs, is a power MOSFET designed for high-efficiency switching applications. This device features a low on-resistance (RDS(on)), which minimizes power loss and improves overall system efficiency. It is available in a surface-mount package, making it suitable for automated assembly processes.

Applications

  • DC-DC Converters: Used in voltage regulation and power conversion circuits.
  • Motor Control: Employed in controlling the speed and direction of electric motors.
  • Power Management: Integrated into systems for efficient power distribution and control.
  • Load Switching: Utilized for turning on and off various electrical loads.
  • Battery Management Systems (BMS): Found in battery charging and discharging circuits.

Features

  • Low RDS(on): Reduces conduction losses and improves efficiency.
  • Surface-Mount Package: Enables automated assembly and reduces board space.
  • High Switching Speed: Facilitates fast and efficient switching operations.
  • High Avalanche Energy: Provides robustness against transient voltage spikes.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Improved Efficiency: Low on-resistance minimizes power dissipation, leading to higher efficiency.
  • Reduced Heat Dissipation: Lower losses result in less heat generation, simplifying thermal management.
  • Compact Design: Surface-mount package allows for smaller and more compact designs.
  • Enhanced Reliability: High avalanche energy capability ensures robust performance under transient conditions.
  • Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The SMD30N03-30L typically has a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating that varies based on the specific package and operating conditions. The gate threshold voltage (VGS(th)) is typically around 1-3V, and it features a fast switching speed, making it suitable for high-frequency applications. The device's thermal resistance is optimized to ensure efficient heat dissipation. The exact specifications can vary, so consulting the datasheet is crucial for specific design requirements.

The device is commonly used in synchronous rectification, where it replaces Schottky diodes to improve efficiency in DC-DC converters. It is also suitable for load switching applications, where a low on-resistance is critical for minimizing voltage drop. Silicon Labs provides detailed datasheets and application notes to assist engineers in designing with the SMD30N03-30L.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
AMCC
Lowest to $0.6537
EPCOS (TDK)
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
SII Semiconductor Corporation
Lowest to $7.7119
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess