EN
  • EN
  • DE

VP0610T-T1

Part No VP0610T-T1
Manufacturer Silicon Labs
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Win Source Part Number 399039-VP0610T-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VP0610T-T1 CAD Model

Description

The Silicon Labs VP0610T-T1 is a highly integrated, single-chip FM receiver designed for portable audio devices and embedded applications. This compact and efficient receiver offers excellent sensitivity, low power consumption, and comprehensive feature set, making it ideal for a wide range of FM radio applications.

Applications

  • Portable FM Radios
  • Mobile Phones
  • MP3 Players
  • Personal Navigation Devices (PNDs)
  • Automotive Entertainment Systems
  • IoT Devices
  • Wearable Technology

Features

  • Low Power Consumption: Optimized for battery-powered devices, ensuring extended battery life.
  • High Sensitivity: Provides excellent FM reception even in weak signal areas.
  • Integrated Digital Signal Processing (DSP): Enhances audio quality and reduces external component count.
  • Automatic Frequency Control (AFC): Automatically tunes to the correct frequency, ensuring stable reception.
  • Radio Data System (RDS)/Radio Broadcast Data System (RBDS) Support: Decodes and displays station name, program information, and other RDS/RBDS data.
  • Programmable De-emphasis: Allows for flexible audio characteristics.
  • I2C Control Interface: Enables easy integration with microcontrollers and other system components.
  • Low Intermediate Frequency (IF) Architecture: Simplifies design and reduces external filtering requirements.

Benefits

  • Extended Battery Life: Minimizes power consumption, allowing portable devices to operate longer on a single charge.
  • Superior Audio Quality: Delivers clear and crisp audio with minimal distortion.
  • Simplified System Design: Integrated features reduce the need for external components, saving board space and cost.
  • Enhanced User Experience: RDS/RBDS support provides valuable information to the user, such as station name, song title, and traffic announcements.
  • Robust Reception: High sensitivity and AFC ensure reliable reception in various environments.
  • Easy Integration: I2C interface allows for seamless integration with existing systems.

Additional Details

The VP0610T-T1 operates on a single supply voltage, typically between 2.7V and 3.6V. It is available in a compact QFN package, making it suitable for space-constrained applications. The device also includes integrated noise reduction circuits to further improve audio quality and minimize interference. It supports both mono and stereo audio output configurations. The integrated DSP enables advanced audio processing functions such as noise cancellation and audio equalization.

The VP0610T-T1 from Silicon Labs is a versatile and high-performance FM receiver that is well-suited for a wide range of portable and embedded applications. Its combination of low power consumption, high sensitivity, and comprehensive feature set make it an excellent choice for demanding FM radio implementations.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Need more? Email Us
Via
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Lowest to $32.5000

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess