The SSM2605GY is a low power, high performance stereo audio codec designed for portable audio applications. It integrates a stereo ADC and DAC, along with various features to enhance audio quality and minimize power consumption. This codec is suitable for a wide range of applications requiring high-fidelity audio playback and recording.
Applications:
- Portable media players
- Mobile phones
- Digital voice recorders
- Gaming devices
- USB audio interfaces
Features:
- Stereo ADC and DAC with high signal-to-noise ratio (SNR)
- Low power consumption for extended battery life
- Integrated headphone amplifier
- Microphone bias supply
- Flexible digital audio interface
- I2C control interface
- Programmable gain control
- Sample rates up to 96 kHz
- Small package size
Benefits:
- High-quality audio playback and recording: The integrated stereo ADC and DAC offer excellent SNR, ensuring clear and accurate audio reproduction.
- Extended battery life: Low power consumption minimizes the drain on battery power, allowing for longer playback and recording times.
- Simplified system design: The integrated headphone amplifier and microphone bias supply reduce the need for external components, simplifying system design and reducing overall cost.
- Flexible integration: The flexible digital audio interface and I2C control interface allow for easy integration into a wide range of systems.
- Compact size: The small package size makes the SSM2605GY ideal for portable applications where space is limited.
Additional Details:
The SSM2605GY operates from a single 2.5V to 3.6V power supply. The ADC and DAC both support sample rates from 8 kHz to 96 kHz. The integrated headphone amplifier can drive headphones with impedances ranging from 16 ohms to 32 ohms. The device is available in a 28-pin TSSOP package. It also supports various audio formats, including PCM, I2S, and TDM. The codec's performance is characterized by a THD+N (Total Harmonic Distortion + Noise) of typically -90dB. The device also includes advanced power management features, such as automatic power-down and clock gating, to further reduce power consumption. The I2C interface provides access to a wide range of control registers, allowing for precise control over the codec's various parameters. The integrated microphone bias supply provides a stable and regulated voltage for powering external microphones.