EN
  • EN
  • DE

SSM9564GM

Part No SSM9564GM
Manufacturer Silicon Standard Corp.
Catalog Electronic Wholesale
Description P-channel Enhancement-mode Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Standard Corp.
Win Source Part Number 1259637-SSM9564GM
Manufacturer Homepage www.siliconstandard.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM9564GM CAD Model

Description

The SSM9564GM is a P-Channel Enhancement Mode MOSFET manufactured by Silicon Standard Corp. This MOSFET is designed for a variety of power management applications where efficient switching and low on-resistance are required. It is commonly used in load switches, power converters, and battery management systems.

Applications:

  • Load Switches: Efficiently control power distribution in various electronic circuits.
  • Power Converters: DC-DC converters, inverters, and other power conversion applications.
  • Battery Management Systems: Protect batteries from overcharging and over-discharging.
  • Motor Control: Control the speed and direction of DC motors.
  • Lighting Control: Dimming and switching control for LED lighting systems.

Features:

  • Low On-Resistance: Minimizes power loss during switching.
  • High Switching Speed: Enables efficient operation at high frequencies.
  • Low Gate Charge: Reduces drive requirements and improves efficiency.
  • Trench MOSFET Technology: Enhances performance and reliability.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Improved Efficiency: Reduces power consumption and extends battery life.
  • Reliable Performance: Robust design ensures consistent operation in various conditions.
  • Simplified Design: Easy to integrate into existing circuits.
  • Compact Size: Small footprint for space-constrained applications.
  • Environmentally Friendly: Meets RoHS standards.

Additional Details:

The SSM9564GM utilizes advanced trench MOSFET technology to achieve low on-resistance and high switching speed. This technology enhances performance and reliability, ensuring consistent operation in various conditions. The low gate charge reduces drive requirements and improves efficiency, while the compact size makes it suitable for space-constrained applications. The MOSFET's low on-resistance minimizes power loss during switching, resulting in improved efficiency and extended battery life. Its characteristics are carefully engineered to provide optimal performance within its specified voltage and current range, making it a reliable and efficient choice for various power management applications. The device’s ability to handle significant current with minimal voltage drop makes it suitable for controlling power to different sections of a circuit or device.

You May Also Be Interested in

Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Toshiba Semiconductor and Storage
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Maxim Integrated
Need more? Email Us
Texas Instruments
Lowest to $10.3384
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Renesas Electronics America
Lowest to $105.8176
Freescale Semiconductor - NXP
Lowest to $27.1621
Texas Instruments
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess