EN
  • EN
  • DE

SSM9962M

Part No SSM9962M
Manufacturer Silicon Standard Corp.
Catalog Electronic Wholesale
Description DUAL N-CHANNEL ENHANCEMENT-MODE POWER MOSFETS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Standard Corp.
Win Source Part Number 1259654-SSM9962M
Manufacturer Homepage www.siliconstandard.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM9962M CAD Model

Description

The SSM9962M is a P-Channel Enhancement Mode MOSFET from Silicon Standard Corp. It's designed for load switch, PWM application and general purpose amplification. The MOSFET features low on-resistance which reduces power losses.

Applications:

  • Load Switch
  • PWM Application
  • General Purpose Amplification
  • DC-DC Converters
  • Battery Management Systems

Features:

  • Low On-Resistance (RDS(on)) - Reduces conduction losses and enhances efficiency.
  • Fast Switching Speed - Allows efficient operation in high-frequency applications.
  • Logic Level Gate Drive - Enables direct drive from microcontrollers.
  • Surface Mount Package - Facilitates easy PCB assembly.
  • Lead-Free and RoHS Compliant - Meets environmental standards.

Benefits:

  • Improved System Efficiency - Lower RDS(on) reduces power dissipation, improving overall efficiency.
  • Simplified Circuit Design - Logic-level gate drive simplifies interfacing with digital control circuits.
  • Compact Design - Small surface mount package enables high-density circuit layouts.
  • Enhanced Reliability - Rugged design ensures reliable operation under various conditions.
  • Eco-Friendly - Lead-free and RoHS compliant, promoting environmental sustainability.

Additional Details:

The SSM9962M comes in a SOP-8 surface mount package. Key electrical parameters include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and on-resistance (RDS(on)). It is crucial to consult the datasheet for specific values and operating conditions. The device also features a gate threshold voltage (VGS(th)) that determines the voltage required to turn on the MOSFET. The thermal resistance (RθJA) is a critical parameter for thermal management, indicating the temperature rise per unit power dissipation. The device is often used in battery management systems to control charging and discharging. Proper gate drive circuitry is essential for efficient and reliable operation. The absolute maximum ratings specified in the datasheet must be observed to prevent device damage. Its characteristics make it well-suited for use in portable devices and power management applications. The low on-resistance contributes significantly to reducing heat generation, ensuring stability and prolonged lifespan.

You May Also Be Interested in

Panasonic
Lowest to $26.8133
Advanced Micro Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.5685
Intersil Corporation
Lowest to $5.0142
STMicroelectronics
Lowest to $20.1698
STMicroelectronics
Need more? Email Us
Atmel
Lowest to $8.5447
Texas Instruments
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess