EN
  • EN
  • DE

SST25LF020A-33-4C-QAE-TT078-T

Part No SST25LF020A-33-4C-QAE-TT078-T
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0947+
Reference case QFN
Manufacturer Silicon Storage Technology, Inc
Manufacturer Homepage www.sst.com
Win Source Part Number 756885-SST25LF020A-33-4C-QAE-TT078-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST25LF020A-33-4C-QAE-TT078-T CAD Model

Description

The SST25LF020A-33-4C-QAE-TT078-T is a 2 Mbit Serial Quad I/O (SQI) flash memory device manufactured by Silicon Storage Technology (SST). It operates at up to 104 MHz, providing high-speed data transfer capabilities. This device utilizes a 4-bit multiplexed I/O serial interface to achieve high performance while maintaining the compact form factor of serial flash memory.

Applications:

  • Firmware storage for embedded systems
  • Data storage for portable devices
  • Boot code storage for microcontrollers and processors
  • Configuration data storage
  • Industrial control systems
  • Consumer electronics (e.g., digital cameras, MP3 players)
  • Networking equipment

Features:

  • 2 Mbit (256 Kbyte) capacity: Provides ample storage for firmware, data, and code.
  • Serial Quad I/O (SQI) interface: Enables high-speed data transfer with minimal pin count.
  • Clock frequency up to 104 MHz: Supports fast read and write operations.
  • Low power consumption: Ideal for battery-powered applications.
  • Single 2.7-3.6V power supply: Simplifies system design.
  • Small sector erase: Allows for efficient memory management and reduces erase time.
  • Write protection: Prevents accidental data corruption.
  • Endurance: 100,000 erase/write cycles per sector (typical).
  • Data retention: 20 years (typical).
  • Temperature Range: -40°C to +85°C

Benefits:

  • High Performance: Fast read and write speeds improve system responsiveness.
  • Compact Size: Small package size allows for use in space-constrained applications.
  • Low Power Consumption: Extends battery life in portable devices.
  • Ease of Use: Simple serial interface simplifies integration into embedded systems.
  • Reliable Data Storage: High endurance and long data retention ensure data integrity.
  • Cost-Effective: Provides a balance of performance, features, and cost.

Additional Details:

The SST25LF020A-33-4C-QAE-TT078-T supports various operating modes, including Standard SPI, Dual SPI, and Quad SPI, providing flexibility in system design. It features a small sector erase capability, which allows for efficient memory management and reduces erase time. The device also includes write protection features to prevent accidental data corruption. Its robust design and wide operating temperature range make it suitable for a variety of industrial and commercial applications. The package type is 8-pin QFN (Quad Flat No-Leads).

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess