The SST25VF010A is a 1 Mbit Serial Quad I/O (SQI) Flash memory device manufactured by Silicon Storage Technology (SST). It utilizes a 4-bit multiplexed I/O serial interface to achieve high performance while maintaining the compact form factor of serial Flash devices. This memory is ideal for applications requiring low pin count, small package size, and fast read/write operations.
Applications
- Consumer Electronics
- Industrial Control
- Networking Equipment
- Embedded Systems
- Data Storage
- Code Storage
Features
- 1 Mbit (128 K x 8)
- Quad I/O Interface
- Clock frequency up to 80 MHz
- Fast read capability using 4-byte address
- Superior Reliability with SST’s proprietary SuperFlash® Technology
- Low power consumption
- Small footprint packages
Benefits
- High Performance: Quad I/O interface provides high data throughput for fast read and write operations.
- Small Form Factor: Compact package options minimize board space requirements.
- Low Power Consumption: Extends battery life in portable applications.
- Reliable Data Storage: SST's SuperFlash® technology ensures long-term data retention and high endurance.
- Cost-Effective: Provides a cost-effective solution for memory storage in embedded systems.
Additional Details
The SST25VF010A supports standard SPI (Serial Peripheral Interface) protocols and also features a high-performance Quad I/O mode. It operates over a wide voltage range and is available in various package options. SST's SuperFlash® technology offers excellent data retention and endurance characteristics, making it suitable for demanding applications requiring reliable non-volatile memory.