EN
  • EN
  • DE

SST25VF016B-50-4C-S2A

Part No SST25VF016B-50-4C-S2A
Manufacturer Silicon Storage Technology, Inc
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOIC8
Manufacturer Silicon Storage Technology, Inc
Manufacturer Homepage www.sst.com
Win Source Part Number 734716-SST25VF016B-50-4C-S2A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST25VF016B-50-4C-S2A CAD Model

Description

The SST25VF016B-50-4C-S2A is a 16 Mbit Serial Quad I/O (SQI) Flash memory device manufactured by Silicon Storage Technology (SST). This memory provides high-performance, low-power consumption, and reliable storage for embedded systems. It supports standard SPI and Quad SPI interfaces, allowing for flexible connectivity with various microcontrollers and processors.

Applications:

  • Embedded Systems: Used for storing boot code, configuration data, and application code in embedded systems.
  • Consumer Electronics: Employed in devices like set-top boxes, digital TVs, and gaming consoles for firmware storage.
  • Industrial Control: Integrated into industrial equipment for storing program code and calibration data.
  • Networking Equipment: Used in routers, switches, and other networking devices for storing configuration files and firmware.
  • Medical Devices: Provides storage for software and data in medical instruments and equipment.

Features:

  • 16 Mbit Capacity: Offers 16 megabits of non-volatile storage.
  • Serial Quad I/O (SQI) Interface: Supports high-speed data transfer rates.
  • Standard SPI Interface: Compatible with standard SPI protocols.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Fast Read/Write Speeds: Enables quick access to stored data.
  • Page Program: Provides efficient programming of memory pages.
  • Sector Erase: Allows for selective erasure of memory sectors.
  • Write Protection: Prevents accidental modification of stored data.

Benefits:

  • High Performance: Delivers fast data transfer rates for demanding applications.
  • Low Power: Reduces energy consumption in battery-powered devices.
  • Reliable Storage: Ensures data retention and integrity.
  • Flexible Interface: Compatible with a wide range of microcontrollers and processors.
  • Simplified Design: Reduces the complexity of embedded system designs.

The SST25VF016B-50-4C-S2A operates on a single 2.7V to 3.6V power supply. It is available in various package options, including SOIC and WSON. Detailed electrical characteristics, timing diagrams, and programming procedures are available in the product datasheet.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1367 $50.1872
35+ $2.9382 $102.8370
53+ $2.8390 $150.4670
76+ $2.6404 $200.6704
99+ $2.5412 $251.5788
123+ $2.4419 $300.3537
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess