EN
  • EN
  • DE

SST25VF016B-50-4I

Part No SST25VF016B-50-4I
Manufacturer Silicon Storage Technology, Inc
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case 8SOIC
Manufacturer Silicon Storage Technology, Inc
Manufacturer Homepage www.sst.com
Win Source Part Number 712321-SST25VF016B-50-4I
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST25VF016B-50-4I CAD Model

Description

The SST25VF016B-50-4I is a 16 Mbit Serial Quad I/O (SQI) Flash memory device manufactured by Silicon Storage Technology, Inc. (SST). This flash memory is designed for high-performance and low-power applications, offering fast read/write speeds and reliable data storage.

Applications

  • Embedded Systems: Storing firmware, configuration data, and code in embedded applications.
  • IoT Devices: Storing sensor data, application code, and firmware in IoT devices.
  • Industrial Control Systems: Storing program code and configuration data in industrial control systems.
  • Consumer Electronics: Storing user data and firmware in consumer electronic devices.
  • Networking Equipment: Storing boot code and configuration data in routers and switches.

Features

  • 16 Mbit Capacity: Provides ample storage for code and data.
  • Serial Quad I/O (SQI) Interface: Enables high-speed data transfer.
  • Fast Read/Write Speeds: Improves system performance.
  • Low Power Consumption: Extends battery life in portable devices.
  • Small Package Size: Allows for use in compact electronic devices.

Benefits

  • High Performance: Fast read/write speeds improve overall system performance.
  • Low Power Consumption: Extends battery life in portable applications.
  • Reliable Data Storage: Provides reliable storage for critical code and data.
  • Compact Design: Small package size enables integration into space-constrained applications.
  • Simplified Interface: SQI interface simplifies system design and reduces pin count.

Additional Details

The SST25VF016B-50-4I operates at a frequency of 50 MHz and features a page size of 256 bytes. It supports various security features, including software and hardware write protection. The device is available in various package options, including SOIC and WSON. The "4I" likely refers to the industrial temperature range (-40°C to +85°C). The SST25VF016B is known for its reliability and is a popular choice for storing firmware and data in a wide variety of embedded systems.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5884 $59.5332
55+ $2.1240 $116.8200
85+ $2.0582 $174.9470
117+ $1.9912 $232.9704
150+ $1.9254 $288.8100
201+ $1.7256 $346.8456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess