EN
  • EN
  • DE

SST28SF040A-90-4I-NH

Part No SST28SF040A-90-4I-NH
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 4 Mbit (512K x8) SuperFlash EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259791-SST28SF040A-90-4I-NH
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST28SF040A-90-4I-NH CAD Model

Description

The SST28SF040A-90-4I-NH is a 4 Mbit Serial Flash memory device manufactured by Silicon Storage Technology (SST). It utilizes SST's SuperFlash technology, offering a combination of high performance, low power consumption, and high reliability. The device features a Serial Peripheral Interface (SPI) for easy integration with microcontrollers and microprocessors.

Applications

  • Data storage: Used for storing configuration data, parameters, and other non-volatile data in embedded systems.
  • Code storage: Suitable for storing program code and firmware in microcontrollers and microprocessors.
  • Consumer electronics: Employed in various consumer electronic devices, such as set-top boxes, digital cameras, and MP3 players.
  • Industrial applications: Used in industrial control systems and automation equipment.
  • Networking equipment: Suitable for storing firmware and configuration data in routers, switches, and other networking devices.

Features

  • 4 Mbit density: Provides 4 Mbit of non-volatile storage.
  • SPI interface: Offers a standard SPI interface for easy communication with microcontrollers.
  • 90 ns access time: Provides fast read access to stored data.
  • Low power consumption: Minimizes power consumption for battery-powered applications.
  • Small package: Available in a compact package for space-constrained applications.
  • Endurance: Offers high endurance, capable of withstanding a large number of program/erase cycles.

Benefits

  • High performance: Enables fast data access and efficient system operation.
  • Low power: Reduces power consumption, extending battery life in portable devices.
  • Easy integration: SPI interface simplifies integration with microcontrollers.
  • Reliable storage: SuperFlash technology ensures high data retention and reliability.

Additional Details

The SST28SF040A-90-4I-NH operates at 3.0 V and is available in various temperature ranges, including industrial grade. The device supports various SPI modes, including SPI modes 0 and 3. It also features a deep power-down mode to further reduce power consumption when the device is not in use. The device is commonly used in applications requiring a small, low-power, and reliable non-volatile memory solution. Its SPI interface and fast access time make it a suitable choice for many embedded systems applications.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess