EN
  • EN
  • DE

SST29VF040-70-4I-WHE

Part No SST29VF040-70-4I-WHE
Manufacturer Silicon Storage Technology, Inc
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1096353-SST29VF040-70-4I-WHE
Categories OEM Parts( S )
Manufacturer Silicon Storage Technology, Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SST29VF040-70-4I-WHE CAD Model

Description

The SST29VF040-70-4I-WHE is a 4 Mbit (512K x 8) CMOS Multi-Purpose Flash (MPF) memory from Silicon Storage Technology (SST). Designed for high-performance, low-power applications, it operates on a voltage range of 2.7V to 3.6V. The device features a fast access time of 70 ns, making it well-suited for applications requiring rapid data retrieval. It utilizes SST's proprietary SuperFlash technology, ensuring excellent reliability and endurance.

Applications

  • Embedded systems requiring high-speed, non-volatile memory.
  • Code storage for microcontrollers and microprocessors.
  • Data logging applications in industrial settings.
  • Networking equipment.
  • Portable consumer electronics.

Features

  • Memory Size: 4 Mbit (512K x 8)
  • Supply Voltage: 2.7V - 3.6V
  • Access Time: 70 ns
  • Interface: Parallel
  • Package: 32-Pin TSOP
  • Operating Temperature Range: -40°C to +85°C (Industrial Temperature)
  • Low Power Consumption: Reduces energy usage, prolonging battery life.
  • Sector Erase Capability: Allows for efficient memory management and updates.

Benefits

  • Non-Volatile Storage: Retains data even when power is off, preventing data loss.
  • Fast Access Time: Enables rapid data retrieval, enhancing system performance.
  • Low Power Consumption: Extends battery life in portable applications.
  • High Reliability: SST's SuperFlash technology ensures robust data retention and endurance.
  • Wide Operating Temperature Range: Suitable for demanding industrial environments.

Additional Details

The SST29VF040-70-4I-WHE is based on SST's SuperFlash technology. It can be programmed using standard parallel Flash memory programmers. The sector erase feature supports efficient and flexible memory management. The 32-pin TSOP package facilitates surface mount assembly on printed circuit boards. The industrial temperature range makes this device suitable for harsh operating environments. It is used to store boot code, configuration data, and application code in a wide variety of embedded systems. Proper power supply bypassing is crucial to guarantee dependable operation.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Micrel
Need more? Email Us
Level One
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess