EN
  • EN
  • DE

SST39SF040-70-4C-WH

Part No SST39SF040-70-4C-WH
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 1 Mbit / 2 Mbit / 4 Mbit (x8) Multi-Purpose Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259879-SST39SF040-70-4C-WH
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST39SF040-70-4C-WH CAD Model

Description

The SST39SF040-70-4C-WH is a 4 Mbit Multi-Purpose Flash (MPF) memory device from Silicon Storage Technology (SST). It is organized as 512K x 8 bits. It is manufactured using SST's patented SuperFlash technology, which provides high performance, low power consumption, and high endurance. This flash memory device is commonly used for storing code and data in embedded systems.

Applications

  • Embedded Systems
  • Microcontroller Storage
  • Data Logging
  • Boot Code Storage
  • Firmware Storage

Features

  • 4 Mbit Flash Memory: Organized as 512K x 8 bits
  • SuperFlash Technology: High performance and reliability
  • Fast Read Access Time: 70 ns access time
  • Low Power Consumption: Reduces system power requirements
  • Sector Erase Capability: Allows for selective erasure of memory blocks
  • Endurance: High program/erase cycles

Benefits

  • High Performance: Fast access times enable quick data retrieval
  • Energy Efficient: Low power consumption extends battery life
  • Flexible Storage: Sector erase capability allows for efficient memory management
  • Long Lifespan: High endurance ensures reliable operation over time
  • Compact Footprint: Available in a small package for space-constrained applications

Additional Details

The SST39SF040-70-4C-WH operates from a single 5V power supply. It features a typical read current of 15 mA and a standby current of 5 µA. The device supports sector erase and chip erase operations. The operating temperature range is typically -40°C to +85°C. It is available in various package options including PLCC and TSOP. SST's SuperFlash technology is known for its high reliability and endurance, making the SST39SF040-70-4C-WH suitable for applications requiring long-term data storage. The fast read access time allows for quick retrieval of stored data, which is critical in many embedded systems applications. The sector erase capability provides flexibility in memory management, allowing for selective erasure of memory blocks without affecting other data. The device is designed to meet the demanding requirements of modern embedded systems.

You May Also Be Interested in

Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9831 $59.4930
75+ $1.6274 $122.0550
110+ $1.5766 $173.4260
155+ $1.5258 $236.4990
200+ $1.4749 $294.9800
265+ $1.3225 $350.4625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,070 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess