EN
  • EN
  • DE

SST39VF1601-70-4C-B3K

Part No SST39VF1601-70-4C-B3K
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 16 Mbit / 32 Mbit / 64 Mbit (x16) Multi-Purpose Flash Plus
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259910-SST39VF1601-70-4C-B3K
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST39VF1601-70-4C-B3K CAD Model

Description

The SST39VF1601-70-4C-B3K is a 16 Mbit Multi-Purpose Flash (MPF) memory manufactured by Silicon Storage Technology (SST). It is a CMOS device fabricated with SST's patented SuperFlash technology, offering a combination of high density, low power consumption, and fast read access times. This flash memory is designed for embedded applications requiring non-volatile storage of code and data.

Applications:

  • Embedded systems: Storing firmware, configuration data, and application code.
  • Data logging: Recording sensor data, event logs, and other critical information.
  • Voice recording: Storing audio data in digital recorders and voice messaging systems.
  • Industrial control: Storing parameters and control algorithms for machinery and equipment.
  • Consumer electronics: Storing multimedia content and user data in portable devices.

Features:

  • 16 Mbit density: Provides ample storage capacity for code and data.
  • SuperFlash technology: Offers high endurance and data retention.
  • Fast read access time: 70 ns read access time enables quick data retrieval.
  • Single 2.7-3.6V power supply: Simplifies power supply design and reduces power consumption.
  • Sector Erase: Individual sectors can be erased, optimizing memory management.
  • Chip Erase: Entire chip can be erased for quick reprogramming.
  • Automatic Write Timing: Simplifies the write process and reduces programming overhead.
  • Endurance: 100,000 cycles per sector.

Benefits:

  • Non-volatile storage: Retains data even when power is removed.
  • High performance: Fast read access time enhances system responsiveness.
  • Low power consumption: Extends battery life in portable applications.
  • Reliable data storage: SuperFlash technology ensures data integrity.
  • Flexible memory management: Sector erase capability enables efficient use of storage space.
  • Simplified programming: Automatic write timing simplifies the programming process.

The SST39VF1601-70-4C-B3K is typically available in a 48-Pin TSOP and other similar packages. Its operating temperature range is typically -40°C to +85°C. This flash memory requires a suitable programmer for writing data. Its high density, fast read access time, and robust data retention make it a suitable choice for a wide range of embedded storage applications.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess