EN
  • EN
  • DE

SST39VF6401B-70-4I-EK

Part No SST39VF6401B-70-4I-EK
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 64 Mbit (x16) Multi-Purpose Flash Plus
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259951-SST39VF6401B-70-4I-EK
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST39VF6401B-70-4I-EK CAD Model

Description

The SST39VF6401B-70-4I-EK is a 64 Mbit Multi-Purpose Flash (MPF) device from Silicon Storage Technology (SST), offering a large storage capacity for demanding applications. Built with SST's SuperFlash technology, it provides a cost-effective solution for non-volatile read/write storage, designed for in-system programming and operating on a single power supply.

Applications

  • Firmware storage for complex embedded systems, such as network routers and industrial controllers.
  • Storage of large datasets in data logging applications, including environmental monitoring and automotive data recorders.
  • Embedded mass storage in consumer electronics, such as digital media players and gaming consoles.
  • Code storage for high-performance microcontrollers and microprocessors.
  • Solid-state storage in industrial and medical equipment.

Features

  • Density: 64 Mbit (8 Mbytes)
  • Interface: Parallel
  • Access Time: 70 ns
  • Supply Voltage: 2.7-3.6V
  • Erase Capability: Sector Erase (4 KByte), Block Erase (32 KByte), Chip Erase
  • Write Protection: Hardware write protection
  • Endurance: 100,000 Cycles (Typical)
  • Data Retention: Greater than 100 years
  • Package Options: 48-Pin TSOP

Benefits

  • High Capacity: Large storage capacity allows for complex firmware and large datasets.
  • High Performance: Fast access times enable quick data retrieval, improving system performance.
  • Low Power Consumption: Minimizes power drain, making it suitable for power-sensitive applications.
  • In-System Reprogrammability: Enables convenient firmware updates without removing the device.
  • High Reliability: Offers robust performance in demanding environments.

The SST39VF6401B-70-4I-EK utilizes a fast page write operation, significantly reducing programming time. It also incorporates hardware write protection to prevent unintended data corruption. The device's high endurance ensures reliable performance over numerous program and erase cycles, and the long data retention ensures data integrity for extended periods. The flexible erase architecture, offering sector, block, and chip erase options, enables efficient memory management. Its fast access time contributes to overall system performance, facilitating rapid data retrieval. This device is a cost-effective solution for high-density non-volatile storage needs. The device's compatibility with industry-standard interfaces simplifies integration into existing systems. The low voltage operation makes it suitable for a variety of applications.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess