EN
  • EN
  • DE

SIM7500SA-TE-KIT S2-1071C

Part No SIM7500SA-TE-KIT S2-1071C
Manufacturer Simcom
Description SIM7500SA LTE-CAT1 Evaluation Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1141260-SIM7500SA-TE-KIT S2-1071C
Categories Custom Parts
Manufacturer Simcom
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIM7500SA-TE-KIT S2-1071C CAD Model

Description

The SIM7500SA-TE-KIT S2-1071C is a testing and evaluation kit designed for the SIM7500SA series of 4G LTE modules manufactured by Simcom. This kit provides developers with a platform to evaluate the features and performance of the SIM7500SA module before integrating it into their own products. It typically includes the SIM7500SA module itself, along with various connectors, antennas, and accessories needed for testing and development.

Applications

  • IoT Device Development: Evaluating and integrating 4G LTE connectivity into IoT devices.
  • Telematics Systems: Testing and prototyping telematics applications for vehicle tracking and fleet management.
  • Remote Monitoring: Developing remote monitoring solutions for environmental sensors and industrial equipment.
  • Smart Metering: Integrating 4G LTE connectivity into smart meters for remote data collection.
  • Asset Tracking: Implementing asset tracking solutions using 4G LTE connectivity.

Features

  • SIM7500SA Module: Includes the SIM7500SA 4G LTE module, which supports LTE-TDD/LTE-FDD/HSPA+/UMTS/GSM/GPRS/EDGE networks.
  • Antenna: Comes with an antenna for wireless communication.
  • USB Connectivity: Provides USB connectivity for communication and firmware updates.
  • Serial Port: Includes a serial port for debugging and control.
  • Audio Interfaces: Offers audio input and output interfaces for voice applications.
  • SIM Card Holder: Includes a SIM card holder for connecting to a cellular network.
  • Power Supply: Provides a power supply for powering the kit.
  • Documentation: Comes with comprehensive documentation and sample code.

Benefits

  • Simplified Development: Provides a complete platform for evaluating and integrating the SIM7500SA module.
  • Faster Time-to-Market: Accelerates the development process by providing a ready-to-use testing environment.
  • Reduced Development Costs: Minimizes the need for custom hardware and software development.
  • Improved System Performance: Allows developers to optimize the performance of their applications.
  • Enhanced System Reliability: Enables thorough testing and validation of the SIM7500SA module.

Additional Details

The SIM7500SA-TE-KIT S2-1071C typically includes a user manual, schematics, and sample code to help developers get started quickly. The kit is compatible with various operating systems and development environments. Detailed technical specifications, including frequency bands, data rates, and power consumption, can be found in the SIM7500SA module datasheet.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess