EN
  • EN
  • DE

UC3714

Part No UC3714
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Complementary Switch FET Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1275901-UC3714
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3714 CAD Model

Description

The UC3714 by Texas Instruments is a sophisticated power switch designed to enhance the performance and reliability of power management systems. This component is a part of Texas Instruments' expansive portfolio of power and signal management products, which are recognized for their quality and innovation.

Key Features

  • High Current Handling: The UC3714 is capable of managing high current loads, making it suitable for a variety of demanding applications.
  • Low On-Resistance: Its low on-resistance ensures efficient operation with minimal voltage drop across the switch, leading to better overall efficiency.
  • Fast Switching Capabilities: The device is designed for fast switching, reducing transition losses and improving performance in high-frequency power supplies.
  • Thermal Protection: Integrated thermal protection safeguards the device against overheating, which can be a critical feature in preventing damage to the power switch and surrounding components.
  • Under-Voltage Lockout (UVLO): The UC3714 includes an under-voltage lockout feature that ensures the device operates only when the supply voltage is within an acceptable range.
  • Gate Drive: The product offers a robust gate drive for external MOSFETs or IGBTs, providing reliable control over the power switching elements.

Applications

The UC3714 is versatile and can be used in a wide array of applications, including:

  • DC to DC converters
  • Motor controllers
  • Power supplies for computers and servers
  • Industrial power systems
  • Renewable energy systems, such as solar inverters

Design and Integration

Engineers and designers will find the UC3714 to be a user-friendly component that simplifies the design of power circuits. Its standard package allows for easy integration into PCB layouts, and its compatibility with a wide range of microcontrollers and processors ensures that it can be used in conjunction with other Texas Instruments products to create a comprehensive power management solution.

With Texas Instruments' commitment to quality, the UC3714 is manufactured to the highest standards, ensuring reliability and performance in even the most challenging conditions. It is a testament to Texas Instruments' expertise in power management technology and represents an excellent choice for any application requiring a robust and efficient power switch.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess