EN
  • EN
  • DE

SH69P42M

Part No SH69P42M
Manufacturer Sino Wealth
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sino Wealth
Win Source Part Number 320598-SH69P42M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SH69P42M CAD Model

Description

The SH69P42M is a microcontroller (MCU) from Sino Wealth, belonging to their SH69P series. This 8-bit microcontroller is designed for cost-sensitive embedded applications requiring a blend of processing power, integrated peripherals, and low power consumption. The SH69P42M specifically targets applications that benefit from its unique combination of features.

Applications

  • Remote controls for consumer electronics.
  • Small household appliances control (e.g., blenders, coffee machines).
  • Toys and educational kits.
  • Simple security devices (e.g., door and window sensors).
  • LED lighting applications (e.g., dimming control).

Features

  • 8-bit CPU core: Offers adequate processing power for many control applications.
  • Flash Memory: Provides program storage and allows for in-system programming.
  • SRAM: Provides data storage for runtime operations.
  • GPIO Ports: Allow flexible connection to external devices and sensors.
  • Timers/Counters: Used for timing control, event counting, and PWM generation.
  • PWM Outputs: Facilitate motor control and dimming applications.
  • ADC (Analog-to-Digital Converter): Enables the measurement of analog signals.
  • LVD (Low Voltage Detection): Protects against malfunctions due to low voltage conditions.
  • WDT (Watchdog Timer): Prevents program lockup by resetting the MCU.

Benefits

  • Cost-Effective: Offers a competitive price for high-volume applications.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient devices.
  • Integrated Peripherals: Reduces the need for external components, simplifying design.
  • Flexible I/O: Allows easy interface with various sensors and actuators.
  • Reliable Operation: LVD and WDT ensure stable and predictable performance.

The SH69P42M's integrated ADC is particularly useful for applications that require analog signal input, such as temperature monitoring or light sensing. The PWM outputs are ideal for applications that require dimming control or motor speed regulation. The inclusion of both LVD and WDT enhances the robustness of the application by preventing malfunctions due to voltage fluctuations and program errors. Specific details regarding memory size, clock speed, I/O pin count, and ADC resolution can be found in the official Sino Wealth datasheet for the SH69P42M. Designers must consult this datasheet to ensure that the device meets the specific requirements of their application.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5645
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
NXP / Nexperia
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
Lowest to $8.9963
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess