EN
  • EN
  • DE

SP207EHCA

Part No SP207EHCA
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description High Speed 5V High Performance RS232 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1256911-SP207EHCA
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP207EHCA CAD Model

Description

The SP207EHCA is a multi-protocol transceiver IC manufactured by Sipex Corporation (now Exar Corporation, later acquired by MaxLinear). It's designed to support multiple communication protocols, including RS-232, RS-485, and RS-422. This versatility makes it suitable for industrial automation, data acquisition, and other applications where various communication standards are employed. The SP207EHCA provides a flexible and integrated solution for serial communication.

Applications:

  • Industrial Automation: Used in PLCs (Programmable Logic Controllers) and other industrial control systems.
  • Data Acquisition Systems: Integrated into data loggers and other data collection devices.
  • Point-of-Sale (POS) Systems: Enables communication between various POS peripherals.
  • Medical Equipment: Used in medical devices for data transfer and communication.
  • Networking Equipment: Provides serial communication capabilities for network devices.

Features:

  • Multi-Protocol Support: Supports RS-232, RS-485, and RS-422 communication standards.
  • Integrated Transceiver: Combines transmitter and receiver functions in a single chip.
  • High Data Rate: Supports high-speed data transmission.
  • Low Power Consumption: Minimizes power consumption in various applications.
  • ESD Protection: Provides protection against electrostatic discharge.
  • Single 5V Supply: Operates on a single 5V power supply.

Benefits:

  • Versatile Communication: Supports multiple communication protocols with a single device.
  • Simplified Design: Integrated solution reduces component count and simplifies design.
  • Enhanced System Performance: High data rate enables fast and reliable data transmission.
  • Reduced Power Consumption: Low power consumption extends battery life in portable applications.
  • Increased Reliability: ESD protection enhances system reliability.

Additional Details:

The SP207EHCA is typically packaged in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. It is designed for robust performance in harsh industrial environments. This transceiver IC provides a cost-effective and versatile solution for serial communication needs.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Texas Instruments
Lowest to $4.5685
Texas Instruments
Need more? Email Us
Qualcomm
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Spansion
Need more? Email Us
Coilcraft
Lowest to $0.1042

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3365 $67.0095
7+ $18.3275 $128.2925
10+ $17.7547 $177.5470
14+ $17.1818 $240.5452
18+ $16.6101 $298.9818
24+ $14.8914 $357.3936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess