The Sipex SP232ACN is a dual RS-232 transceiver that integrates two transmitters and two receivers into a single chip. It’s designed to meet the requirements of EIA/TIA-232 and V.28/V.24 communication standards, providing a reliable interface between microcontrollers or other digital systems and RS-232 serial ports.
Applications
- Notebook computers
- Subnotebooks
- Palmtop PCs
- Battery-powered systems
- Printers
- Modems
- Instrumentation
Features
- Meets or exceeds EIA/TIA-232 and V.28/V.24 specifications
- Operates from a single +5V power supply
- Low power consumption
- Two drivers and two receivers
- 30V/µs slew rate
- On-chip charge pump
- Small outline package
Benefits
- Simplified RS-232 interface design
- Reduced component count and board space
- Extended battery life in portable applications due to low power consumption
- Reliable data transmission over RS-232 links
- Cost-effective solution for RS-232 communication
Additional Details
The SP232ACN utilizes an internal charge pump to generate the necessary ±10V RS-232 voltage levels from a single +5V supply. This eliminates the need for external high-voltage power supplies, simplifying system design and reducing cost. The device has a slew rate that is compliant with RS-232 standards, ensuring reliable data transmission. Its low power consumption makes it suitable for battery-powered applications. The SP232ACN is available in various packages, including SOIC and DIP. The device's robust design and compliance with industry standards make it a reliable choice for RS-232 communication in a wide range of applications. The transceiver can handle data rates up to 120 kbps. It also features a shutdown mode to further reduce power consumption when not in use. The SP232ACN is commonly used in applications where a standard RS-232 interface is required, such as connecting a microcontroller to a serial printer or modem.