The SP232ECN is a RS-232 transceiver manufactured by Sipex Corporation (now Exar Corporation, which was later acquired by MaxLinear). It is a single-chip solution for converting CMOS/TTL signals to RS-232 voltage levels, and vice-versa. The SP232ECN is designed for applications requiring serial communication, such as connecting a microcontroller or other digital device to a computer or other RS-232 compatible equipment. It typically operates from a single 5V power supply and includes internal charge pumps to generate the ±10V RS-232 voltage levels required for transmission.
Applications:
- Serial communication interfaces
- Connecting microcontrollers to PCs
- Industrial control systems
- Point-of-sale (POS) terminals
- Data acquisition systems
Features:
- Meets or exceeds TIA/EIA-232-F standards
- Operates from a single 5V power supply
- Requires only 4 external capacitors
- High data rate
- Low power operation
- Built-in charge pump for generating RS-232 voltage levels
- Available in various package options (e.g., DIP, SOIC)
Benefits:
- Simplified RS-232 Interface: Integrated charge pumps eliminate the need for external high-voltage power supplies.
- Reduced Component Count: Minimal external components required, simplifying board layout and reducing cost.
- Reliable Communication: Meets industry-standard specifications for robust and reliable RS-232 communication.
- Low Power Consumption: Ideal for battery-powered or energy-efficient applications.
- Easy Integration: Compatible with a wide range of microcontrollers and digital logic devices.
Specifications:
The SP232ECN typically supports data rates up to 120 kbps. The supply voltage is typically 5V. The transceiver meets or exceeds the requirements of TIA/EIA-232-F and ITU V.28 standards. Input voltage thresholds and output voltage levels are compliant with RS-232 specifications. Refer to the product datasheet for detailed electrical characteristics and application information.