The SP3071EMN is a transient voltage suppression (TVS) diode array designed to protect sensitive electronic equipment from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. Manufactured by Sipex Corporation (now Exar), this device offers robust protection in a small package.
Applications
- USB interfaces
- Ethernet ports
- RS-232 ports
- Video lines
- Microcontroller inputs
Features
- Low clamping voltage
- Low capacitance
- ESD protection per IEC 61000-4-2, ±30kV contact, ±30kV air
- EFT protection per IEC 61000-4-4
- Surge protection per IEC 61000-4-5
Benefits
- Effective protection against ESD, EFT, and surge events, enhancing system reliability.
- Minimal signal distortion due to low capacitance.
- Compliance with industry-standard protection requirements.
- Small package size saves board space.
- High reliability ensures long-term protection.
Specifications
The SP3071EMN has a typical clamping voltage of 7V at a specified surge current. Its capacitance is typically around 0.5pF, ensuring minimal signal degradation. The device is designed to withstand ESD strikes up to ±30kV (contact and air discharge) according to IEC 61000-4-2. It also provides protection against EFT events as per IEC 61000-4-4 and surge events per IEC 61000-4-5. The device is usually available in a small MSOP-10 package. The operating temperature range is typically from -40°C to +85°C. The SP3071EMN helps to protect downstream components from overvoltage conditions, increasing the overall robustness of the electronic system.