EN
  • EN
  • DE

SP3223EBEY

Part No SP3223EBEY
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Intelligent +3.0V to +5.5V RS-232 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257160-SP3223EBEY
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SP3223EBEY CAD Model

Description

The SP3223EBEY is a RS-232 transceiver IC manufactured by Sipex Corporation (now MaxLinear). This device is designed to meet the requirements of EIA/TIA-232 and V.28/V.24 communications standards. It is typically used in applications where serial communication is required between a microcontroller or microprocessor and external devices.

Applications

  • Serial Communication: Used in applications requiring RS-232 serial communication, such as connecting to a PC or other serial devices.
  • Data Acquisition Systems: Implemented in data acquisition systems for serial data transmission.
  • Embedded Systems: Integrated into embedded systems for communication with external devices via RS-232.
  • Instrumentation: Found in test and measurement equipment for serial data transfer.
  • Industrial Automation: Used for communication between control systems and peripherals in industrial settings.

Features

  • RS-232 Transceiver: Provides the necessary circuitry to transmit and receive RS-232 signals.
  • Single Chip Solution: Integrates all the required functions for RS-232 communication into a single chip.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered applications.
  • Meets EIA/TIA-232 Standards: Compliant with industry-standard RS-232 communication protocols.
  • Data Rates up to 250 kbps: Supports data rates up to 250 kbps for fast serial communication.
  • ESD Protection: Integrated ESD protection to prevent damage from electrostatic discharge.

Benefits

  • Simplified Serial Communication: Simplifies the implementation of RS-232 serial communication in electronic systems.
  • Reduced Board Space: Integrated solution reduces the amount of board space required for serial communication circuitry.
  • Low Power Operation: Extends battery life in portable applications due to its low power consumption.
  • Robust Performance: Provides reliable RS-232 communication with integrated ESD protection.
  • Compliance with Standards: Ensures compatibility with other RS-232 devices and systems.

Additional Details

The SP3223EBEY typically operates from a single 3.0V to 5.5V power supply. It often includes features such as shutdown mode for further power savings. It uses charge pump circuitry to generate the necessary voltage levels for RS-232 communication from a single supply. Commonly found in SOIC and TSSOP packages.

You May Also Be Interested in

Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Semtech Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Maxim Integrated
Need more? Email Us
International Rectifier
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess