EN
  • EN
  • DE

SP3232EHEA

Part No SP3232EHEA
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 3.3V, 460 Kbps RS-232 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257210-SP3232EHEA
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Communications & Networking, Signal Processing
Ultra Librarian 3D Model Ultra Librarian SP3232EHEA CAD Model

Description

The SP3232EHEA is an RS-232 transceiver IC manufactured by Sipex Corporation (now Exar Corporation, which is now part of Renesas). This device is designed to convert single-ended TTL or CMOS logic signals into RS-232 signals suitable for transmission over RS-232 serial communication channels, and vice versa. It's a popular choice for interfacing microcontrollers, computers, and other digital devices with RS-232 peripherals.

Applications

  • Computer Serial Ports: Used to implement RS-232 serial ports in computers and laptops.
  • Modems: Provides the RS-232 interface for connecting modems to computers.
  • Data Acquisition Systems: Interfaces data acquisition hardware with computers.
  • Embedded Systems: Enables RS-232 communication in embedded systems and microcontrollers.
  • Point-of-Sale (POS) Systems: Used in POS terminals to connect to barcode scanners, printers, and other peripherals.

Features

  • RS-232 Transceiver: Converts TTL/CMOS logic signals to RS-232 signals and vice versa.
  • Single 3.0V to 5.5V Power Supply: Operates from a single power supply, simplifying system design.
  • Low Power Consumption: Consumes minimal power, making it suitable for portable applications.
  • High Data Rate: Supports data rates up to 250 kbps.
  • ESD Protection: Provides robust electrostatic discharge (ESD) protection.

Benefits

  • Simplified RS-232 Interface: Provides a complete RS-232 interface solution with minimal external components.
  • Lower System Cost: Reduces the overall system cost by integrating multiple functions into a single chip.
  • Improved Reliability: ESD protection enhances system reliability in harsh environments.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Compatibility: Ensures compatibility with RS-232 serial communication standards.

Additional Details

The SP3232EHEA typically uses external charge pump capacitors to generate the RS-232 voltage levels. The number of drivers and receivers is commonly two transmitters and two receivers. The device is available in various surface-mount packages. Consult the Sipex/Exar/Renesas datasheet for detailed electrical characteristics, timing specifications, and application information.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7145 $60.7325
200+ $0.5863 $117.2600
310+ $0.5680 $176.0800
425+ $0.5497 $233.6225
545+ $0.5313 $289.5585
730+ $0.4763 $347.6990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,780 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess