EN
  • EN
  • DE

SP3238EEEY

Part No SP3238EEEY
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Intelligent +3.0V to +5.5V RS-232 Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257234-SP3238EEEY
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP3238EEEY CAD Model

Description

The SP3238EEEY is a 3.0V to 5.5V RS-232 transceiver solution from Sipex Corporation (now Exar Corporation). It's designed for portable or handheld applications such as notebook computers, PDAs and cell phones, where space and power are critical.

Applications:

  • Notebook Computers: Providing RS-232 serial communication in notebook computers.
  • PDAs (Personal Digital Assistants): Enabling serial data transfer in PDAs.
  • Cell Phones: Supporting RS-232 interfaces in cell phones (typically for debugging or specific accessories).
  • Handheld Devices: Used in other handheld devices that require RS-232 communication.
  • Serial Data Transfer: General purpose serial communication interface for various electronic devices.

Features:

  • Low Power Consumption: Designed for low power operation, extending battery life in portable applications.
  • 3.0V to 5.5V Operation: Wide operating voltage range to accommodate various power supplies.
  • High Data Rate: Supports data rates up to 250kbps.
  • ESD Protection: Built-in ESD protection to prevent damage from electrostatic discharge.
  • Small Footprint: Available in small packages for space-constrained applications.
  • Meets EIA/TIA-232 Standards: Complies with RS-232 communication standards.

Benefits:

  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Reliable Communication: ESD protection ensures reliable data transfer.
  • Compact Design: Small footprint allows for higher density designs.
  • Easy to Integrate: Wide operating voltage range simplifies integration into existing systems.
  • Compliant with Standards: Meets RS-232 standards for interoperability.

Technical Specifications:

The SP3238EEEY typically operates from 3.0V to 5.5V. It supports data rates up to 250kbps. The supply current is typically a few milliamperes during operation and microamperes in shutdown mode. It is available in various small surface mount packages such as TSSOP and SSOP. Consult the datasheet for precise values and package details.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Atmel
Lowest to $8.5447
Texas Instruments
Lowest to $10.3384
Advanced Micro Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Semtech Corporation
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess