EN
  • EN
  • DE

SP491ECN/TR

Part No SP491ECN/TR
Manufacturer Sipex Corporation
Catalog OEM Parts ( S )
Description Differential Driver And Receiver Pair 14-SOIC 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 988368-SP491ECN/TR
Categories OEM Parts( S )
Manufacturer Sipex Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SP491ECN/TR CAD Model

Description

The SP491ECN/TR is a low-power, half-duplex RS-485 transceiver manufactured by Sipex Corporation. It is designed for robust communication in noisy industrial environments. This transceiver enables reliable data transmission over long distances through a differential signaling method, making it ideal for various applications requiring serial data communication.

Applications:

  • Industrial automation: Networking of programmable logic controllers (PLCs), sensors, and actuators.
  • Motor control: Communication between motor drives and control systems.
  • Building automation: Control and monitoring of HVAC systems, lighting, and security systems.
  • Security systems: Communication between access control panels, surveillance cameras, and other security devices.
  • Long-distance serial communication Data transmission in POS systems, remote terminals, and similar applications.

Features:

  • Half-duplex RS-485 transceiver: Allows for bidirectional communication over a single pair of wires.
  • Low power consumption: Minimizes power dissipation, making it suitable for battery-powered applications.
  • High data rate: Supports data rates up to 10 Mbps, enabling fast and reliable data transmission.
  • Wide common-mode voltage range: Operates over a wide common-mode voltage range, providing robustness against noise and ground potential differences.
  • Thermal shutdown protection: Prevents damage to the transceiver in case of over-temperature conditions.
  • Short-circuit protection Protects the driver outputs from short circuits and excessive current.

Benefits:

  • Reliable communication: Robust RS-485 interface ensures reliable data transmission in noisy environments.
  • Long-distance communication: Differential signaling enables communication over long distances, typically up to 4000 feet.
  • Power efficiency: Low power consumption extends battery life in portable devices and reduces overall system power consumption.
  • Protection against faults: Built-in protection features prevent damage to the transceiver in case of over-temperature or short-circuit conditions.
  • Easy to use: Simple interface and standard RS-485 protocol simplify integration into existing systems.

Additional Details:

The SP491ECN/TR typically operates from a single 5V supply and includes features like slew-rate limiting to minimize EMI emissions. It also includes a receiver fail-safe feature to ensure a defined output state when the bus is idle or shorted. The transceiver is commonly used in industrial and commercial applications requiring robust and reliable serial communication. The specific termination resistance, common mode voltage ranges, and detailed electrical characteristics are listed in the Sipex datasheet.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess