EN
  • EN
  • DE

SP6200EM5-1.5/TR

Part No SP6200EM5-1.5/TR
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Micropower, 100mA and 200mA CMOS LDO Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257489-SP6200EM5-1.5/TR
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6200EM5-1.5/TR CAD Model

Description

The SP6200EM5-1.5/TR is a low-dropout (LDO) voltage regulator manufactured by Sipex Corporation (now Exar Corporation). This regulator provides a stable 1.5V output voltage with a low dropout voltage, making it suitable for applications requiring efficient power management, especially in battery-powered devices. It incorporates current limiting and thermal shutdown protection features to enhance reliability.

Applications:

  • Portable Devices: Used in smartphones, tablets, and other battery-powered devices to provide a stable voltage.
  • Microcontroller Power Supplies: Provides a stable 1.5V supply for microcontrollers in embedded systems.
  • FPGA Power Supplies: Used to power Field-Programmable Gate Arrays (FPGAs) requiring a regulated 1.5V supply.
  • Memory Power Supplies: Provides a stable voltage for memory chips, such as SDRAM.
  • Low-Voltage Logic Power Supplies: Employed to power digital logic circuits requiring a regulated 1.5V supply.

Features:

  • Low Dropout Voltage: Operates with a low voltage difference between input and output.
  • Stable 1.5V Output Voltage: Provides a precise and stable output voltage.
  • Low Quiescent Current: Minimizes current draw, extending battery life.
  • Current Limiting: Protects the device from damage due to excessive output current.
  • Thermal Shutdown: Shuts down the device when the temperature exceeds a safe limit.

Benefits:

  • Extended Battery Life: Low quiescent current optimizes energy usage.
  • Stable Power Supply: Provides a reliable 1.5V output voltage for various electronic circuits.
  • Enhanced Reliability: Current limiting and thermal shutdown protection features prevent device damage.
  • Efficient Power Conversion: Low dropout voltage minimizes power losses.
  • Simplified Circuit Design: Requires minimal external components for operation.

Additional Details:

The SP6200EM5-1.5/TR is typically available in a small surface-mount package (e.g., SOT-23 or TSOT), facilitating automated assembly. The input voltage range is a crucial parameter, specifying the acceptable range of input voltages for proper operation. The output current rating determines the maximum current that the regulator can supply without exceeding its specifications. The dropout voltage is the minimum voltage difference between the input and output voltages required for regulation. The operating temperature range is specified to ensure reliable performance in various environmental conditions. It is essential to consult the datasheet for specific electrical characteristics, such as the output voltage tolerance, ripple rejection, and transient response, to optimize circuit design and performance. The device's robust design makes it a suitable choice for low-voltage power regulation applications where efficiency and stability are critical.

You May Also Be Interested in

IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Panasonic
Lowest to $26.8133
Toshiba Semiconductor and Storage
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Spansion
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess