The SP6200EM5-2.7/TR is a low dropout (LDO) voltage regulator manufactured by Sipex Corporation (now part of Exar Corporation). It's designed to provide a stable and regulated 2.7V output voltage from a higher input voltage while maintaining very low dropout voltage, making it suitable for battery-powered and portable applications.
Applications
- Battery-powered devices
- Portable electronics (e.g., smartphones, PDAs)
- Wireless communication devices
- Microcontroller power supplies
- Low-voltage logic supplies
Features
- Output Voltage: 2.7V
- Low Dropout Voltage
- Low Quiescent Current
- Short-Circuit Protection
- Thermal Overload Protection
- Small SOT-23-5 Package
Benefits
- Extends battery life with low dropout voltage and low quiescent current
- Provides a stable and regulated 2.7V output
- Protects the regulator and connected circuits from short circuits
- Prevents damage due to overheating
- Space-saving design due to small package size
Technical Specifications
The SP6200EM5-2.7/TR requires an input voltage slightly higher than the desired 2.7V output, typically between 2.7V and 6V. It features a very low dropout voltage, allowing it to operate efficiently even when the input voltage is close to the output voltage. The low quiescent current minimizes power consumption in standby mode. The device includes short-circuit protection and thermal overload protection for enhanced reliability. The SOT-23-5 package provides a compact footprint for space-constrained applications. The operating temperature range is typically between -40°C to +85°C.
The SP6200EM5-2.7/TR is ideal for applications where efficiency and small size are critical.