EN
  • EN
  • DE

SP6685ER

Part No SP6685ER
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Charge Pump LED Driver For Camera Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1257569-SP6685ER
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6685ER CAD Model

Description

The SP6685ER is a high-efficiency, synchronous step-down DC-DC converter from Sipex Corporation. It is designed to provide a regulated output voltage from a wide input voltage range, making it suitable for various portable and battery-powered applications.

Applications:

  • Portable Media Players
  • Handheld Devices
  • Battery-Powered Equipment
  • Point-of-Load Regulation
  • Wireless Communication Devices

Features:

  • High Efficiency: Typically achieves up to 95% efficiency, minimizing power loss and extending battery life.
  • Wide Input Voltage Range: Operates from a wide input voltage range, accommodating various power sources.
  • Adjustable Output Voltage: The output voltage can be adjusted via external resistors, providing flexibility for different application requirements.
  • Synchronous Rectification: Integrated synchronous MOSFETs reduce power dissipation and improve efficiency.
  • Current Mode Control: Provides excellent transient response and line regulation.
  • Short-Circuit Protection: Includes short-circuit protection to prevent damage to the converter and the load.
  • Over-Temperature Protection: Protects the device from thermal damage.
  • Enable/Disable Control: Allows the converter to be turned on and off for power saving.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, extending the operating time of battery-powered devices.
  • Reliable Operation: Integrated protection features ensure reliable operation under various conditions.
  • Versatile Application: Wide input voltage range and adjustable output voltage make it suitable for various applications.
  • Simplified Design: Integrated features and minimal external components simplify the design process.
  • Compact Size: Small package size allows for integration into space-constrained applications.

Additional Details:

The SP6685ER utilizes a current-mode control architecture to provide fast transient response and accurate output voltage regulation. The device integrates high-side and low-side MOSFETs for synchronous rectification, minimizing conduction losses and maximizing efficiency. The adjustable output voltage feature allows the converter to be tailored to specific application requirements. It is typically available in a small QFN package. Detailed specifications, including switching frequency, input voltage range, output current capability, and thermal resistance, are available in the product datasheet.

You May Also Be Interested in

International Rectifier
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Advanced Micro Devices
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Linear Technology
Lowest to $9.1303
Renesas Electronics America
Need more? Email Us
Qualcomm
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 202,612 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess