EN
  • EN
  • DE

SP706PEN

Part No SP706PEN
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description +3.0V/+3.3V Low Power Microprocessor Supervisory Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257628-SP706PEN
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP706PEN CAD Model

Description

The SP706PEN is a supervisory circuit manufactured by Sipex Corporation (now part of Exar Corporation). It is designed to monitor voltage levels in electronic systems and provide reset signals to microprocessors or microcontrollers when the voltage falls below a certain threshold. This ensures proper system operation and prevents data corruption or erratic behavior.

Applications:

  • Microprocessor Systems: Reset generation for microprocessors and microcontrollers.
  • Embedded Systems: Voltage monitoring in embedded applications.
  • Battery-Powered Devices: Low-voltage detection in battery-operated equipment.
  • Power Management Systems: Monitoring power supply voltages and generating reset signals.
  • Industrial Control Systems: Ensuring reliable operation of control systems.

Features:

  • Voltage Monitoring: Monitors the supply voltage and generates a reset signal when it falls below a threshold.
  • Reset Output: Provides an active-low reset output signal.
  • Precision Voltage Threshold: Accurate threshold voltage for reliable detection.
  • Low Supply Current: Minimizes power consumption in battery-powered applications.
  • Small Package: Compact size for space-constrained designs.

Benefits:

  • System Stability: Ensures proper system initialization and prevents erratic behavior.
  • Data Protection: Prevents data corruption due to low voltage conditions.
  • Increased Reliability: Enhances the reliability of electronic systems.
  • Simplified Design: Simplifies the design of power management circuits.
  • Extended Battery Life: Low supply current contributes to longer battery life in portable devices.

Additional Details:

The SP706PEN features a precise voltage threshold, typically around 4.65V or other specified values, which triggers the reset output. The reset output remains asserted as long as the supply voltage is below the threshold and for a certain reset timeout period after the voltage rises above the threshold. The device operates with a supply voltage range typically between 2.7V and 5.5V. Sipex datasheets provide details on the specific threshold voltage, reset timeout period, and operating temperature range. It's available in various small packages, such as the 8-pin DIP or SOIC, to accommodate different PCB layout requirements. Proper decoupling capacitors should be used to ensure stable operation.

You May Also Be Interested in

Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Renesas Electronics America
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
Texas Instruments
Need more? Email Us
Altera
Need more? Email Us
Coilcraft
Lowest to $0.1042
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Texas Instruments
Lowest to $10.3384

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8563 $62.8504
18+ $6.4461 $116.0298
28+ $6.2451 $174.8628
39+ $6.0441 $235.7199
50+ $5.8420 $292.1000
67+ $5.2379 $350.9393
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess