EN
  • EN
  • DE

SP708REP

Part No SP708REP
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description +3.0V/+3.3V Low Power Microprocessor Supervisory Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257659-SP708REP
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP708REP CAD Model

Description

The SP708REP is a supervisory circuit designed to monitor voltage levels in digital systems and provide a reset output when the voltage falls below a certain threshold. It is commonly used to prevent microprocessors from operating with insufficient voltage, ensuring data integrity and system stability.

Applications

  • Microprocessor systems
  • Microcontroller systems
  • Embedded systems
  • Industrial control systems
  • Battery-powered devices

Features

  • Precision voltage monitoring
  • Power-on reset generation
  • Manual reset input
  • Watchdog timer
  • Low supply current
  • Small package size

Benefits

  • Ensures reliable system operation by preventing operation with insufficient voltage.
  • Simplifies system design by providing a complete voltage monitoring solution in a single package.
  • Reduces power consumption in battery-powered devices.
  • Offers flexibility with manual reset input and watchdog timer options.
  • Enhances system robustness and prevents data corruption.

The SP708REP operates by continuously monitoring the input voltage. If the voltage drops below the preset threshold, the reset output is asserted, preventing the microprocessor from executing code. Once the voltage rises above the threshold, the reset output is deasserted after a specified delay, allowing the microprocessor to resume operation.

The device also includes a manual reset input, which allows the user to manually reset the microprocessor. The watchdog timer provides an additional layer of protection by monitoring the microprocessor's activity. If the microprocessor fails to respond within a specified time period, the watchdog timer asserts the reset output.

You May Also Be Interested in

Panasonic
Lowest to $26.8133
Intersil Corporation
Lowest to $5.0142
Advanced Micro Devices
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Toshiba Semiconductor and Storage
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess