EN
  • EN
  • DE

SPX1086AT

Part No SPX1086AT
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 1.5A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258195-SPX1086AT
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPX1086AT CAD Model

Description

The SPX1086AT is a low dropout (LDO) linear regulator manufactured by Sipex Corporation (now Exar Corporation). It's designed to provide a stable and regulated output voltage with a minimal voltage drop, making it suitable for various electronic devices, especially those operating from batteries. It efficiently regulates voltage with low quiescent current and excellent transient response.

Applications

  • Post Regulation for Switching Supplies: Used to provide clean power after a switching regulator.
  • Battery-Powered Systems: Employed in devices requiring stable voltage from a battery source.
  • Microprocessor Power Supplies: Provides stable voltage to microprocessors and microcontrollers.
  • Noise-Sensitive Circuits: Powers sensitive analog or digital circuits requiring low noise.
  • Portable Equipment: Used in PDAs, cellular phones, and other handheld devices.

Features

  • Low Dropout Voltage: Maintains regulation with minimal input-to-output voltage difference.
  • High Output Current: Provides sufficient current for various applications.
  • Overcurrent Protection: Protects the regulator from overcurrent conditions.
  • Thermal Shutdown Protection: Protects the regulator from overheating.
  • Stable with Ceramic Capacitors: Can operate with ceramic output capacitors for improved stability.
  • Fixed and Adjustable Output Voltages: Available in fixed voltage options or adjustable using external resistors.

Benefits

  • Extended Battery Life: Low dropout voltage and quiescent current improve battery efficiency.
  • Stable Voltage Output: Provides a clean and stable voltage output, ideal for sensitive circuits.
  • Improved Reliability: Protection features enhance robustness.
  • Simplified Design: Requires few external components.
  • Compact Size: Available in small packages suitable for portable devices.

Technical Specifications

The SPX1086AT is a low dropout linear regulator with an adjustable or fixed output voltage. It features overcurrent and thermal shutdown protection. The device comes in various packages, such as TO-220 and TO-263. For more detailed specifications and application circuits, refer to the datasheet.

This LDO regulator meets industry standards for reliability and performance, making it a suitable choice for various power management and voltage regulation needs.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
International Rectifier
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Renesas Electronics America
Need more? Email Us
Semtech Corporation
Need more? Email Us
Panasonic
Lowest to $26.8133

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess