EN
  • EN
  • DE

SPX1117M3-1.5

Part No SPX1117M3-1.5
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 800mA Low Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258211-SPX1117M3-1.5
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Consumer Electronics, Automotive, Power Management, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian SPX1117M3-1.5 CAD Model

Description

The SPX1117M3-1.5 is a low dropout (LDO) positive voltage regulator manufactured by Sipex Corporation. It provides a fixed output voltage of 1.5V and is capable of delivering up to 800mA of output current. This regulator is commonly used to provide stable and regulated power to sensitive electronic components in various applications.

Applications

  • Microprocessor power supplies
  • Post-regulation for switching power supplies
  • Battery chargers
  • Linear regulators
  • Portable devices

Features

  • Fixed 1.5V output voltage
  • 800mA output current capability
  • Low dropout voltage
  • Overcurrent protection
  • Thermal shutdown protection

Benefits

  • Stable and regulated power supply
  • Protection against overcurrent and thermal overload
  • Efficient voltage regulation
  • Simple and easy to use
  • Cost-effective solution

Additional Details

The SPX1117M3-1.5 is designed for low dropout voltage operation, which means it can maintain a stable output voltage even when the input voltage is close to the output voltage. The device features overcurrent and thermal shutdown protection, ensuring that it is protected against damage in the event of an overload or excessive temperature. The regulator is easy to use and requires only a few external components for operation. It is available in a SOT-223 package, which is suitable for surface mount assembly. The SPX1117M3-1.5 is a reliable and cost-effective solution for providing stable and regulated power in various electronic devices.

The low dropout voltage characteristic makes this regulator suitable for battery-powered applications where the input voltage may vary over time. It is also commonly used as a post-regulator for switching power supplies to reduce noise and improve voltage stability. The SPX1117M3-1.5 provides a stable and regulated 1.5V output, making it an ideal choice for powering microprocessors and other sensitive electronic components. The regulator's robust protection features and ease of use make it a popular choice among designers.

You May Also Be Interested in

Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Texas Instruments
Need more? Email Us
Linear Technology
Lowest to $9.1303
Maxim Integrated
Need more? Email Us
Spansion
Need more? Email Us
Texas Instruments
Lowest to $10.3384
STMicroelectronics
Lowest to $20.1698
STMicroelectronics
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2737 $58.8455
515+ $0.2252 $115.9780
795+ $0.2183 $173.5485
1,095+ $0.2114 $231.4830
1,415+ $0.2044 $289.2260
1,900+ $0.1825 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess